EN
  • EN
  • DE

AD2S65432B

Part No AD2S65432B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DIGITAL TO SYNCHRO OR RESOLVER / Digital Converter to Resolver 14 b, 16 b Parallel 32-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Type Digital Converter to Resolver
Resolution (Bits) 14 b, 16 b
Data Interface Parallel
Voltage Supply Source Dual Supply
Voltage - Supply ±14.25V ~ 15.75V, ±14.25V ~ 15.75V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-CDIP
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345409-AD2S65432B
Ultra Librarian 3D Model Ultra Librarian AD2S65432B CAD Model

Description

Analog Devices Inc. AD2S65432B Overview

The AD2S65432B is a high-performance resolver-to-digital converter (RDC) from Analog Devices Inc., designed to provide precise angular displacement and velocity measurements in a variety of industrial and automotive applications. This robust component is an essential building block in systems requiring high reliability and accuracy in position sensing, such as servo motor controls, robotics, and avionics.

Key Features

  • High Resolution: The AD2S65432B offers a fine resolution that ensures accurate position detection, making it suitable for precision applications.
  • Wide Dynamic Range: This RDC can handle a broad range of signal levels, accommodating various resolver types and signal conditions.
  • Programmable Settings: Users can customize the device settings via a serial interface, allowing for flexibility in system design and application-specific tuning.
  • Integrated Fault Detection: With built-in diagnostics and fault detection capabilities, the AD2S65432B provides reliable operation by identifying potential issues early.

Performance and Reliability

The AD2S65432B is engineered to deliver high-speed performance without compromising on reliability. It operates over a wide temperature range, ensuring consistent functionality in extreme conditions. The device's tracking rate and resolution can be programmed to match the specific requirements of the application, offering designers a versatile solution for complex systems.

Applications

  • Servo Motor Control
  • Robotics
  • Avionics
  • Antenna Positioning Systems
  • Automotive Position Sensing

Easy Integration

With a compact package and a straightforward digital interface, the AD2S65432B is easy to integrate into existing systems. Its compatibility with various microcontrollers and digital signal processors ensures that it can be seamlessly added to a wide range of electronic designs.

Overall, the AD2S65432B from Analog Devices Inc. represents a reliable and precise solution for converting resolver signals to digital data, providing engineers with a high-quality component for their control systems and sensor interfaces.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess