EN
  • EN
  • DE

AD21477WYCPZ1A02

Part No AD21477WYCPZ1A02
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC PROCESSOR 200MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, DPI, I2C, SPI, SPORT, UART/USART
Clock Rate 200MHz
On-Chip RAM 2Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number AD21477
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1321871-AD21477WYCPZ1A02
Ultra Librarian 3D Model Ultra Librarian AD21477WYCPZ1A02 CAD Model

Description

The AD21477WYCPZ1A02 from Analog Devices Inc. is a cutting-edge signal processing integrated circuit (IC) that offers exceptional performance and versatility for a wide range of applications. This IC is designed to handle complex signal processing tasks with ease, making it an ideal choice for professionals in the fields of communication, medical imaging, industrial automation, and aerospace.

Key Features:

  • High Precision: Engineered for high accuracy, the AD21477WYCPZ1A02 delivers precise signal conversion and processing, ensuring reliable performance in critical applications.
  • Advanced Architecture: The device features a sophisticated architecture that enables it to process signals efficiently, with reduced power consumption and minimized latency.
  • Robust Integration: With integrated features such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and digital signal processing (DSP) blocks, this IC simplifies system design and reduces the need for additional components.
  • Flexible Connectivity: The AD21477WYCPZ1A02 is equipped with multiple communication interfaces, allowing seamless integration with a variety of peripheral devices and systems.
  • Durable Design: Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is built to withstand the demands of rigorous industrial environments.

Applications:

The versatility of the AD21477WYCPZ1A02 makes it suitable for a diverse range of applications, including but not limited to:

  • Advanced communication systems
  • High-resolution medical imaging equipment
  • Automated test equipment (ATE)
  • Industrial control and automation systems
  • Aerospace and defense electronics

Technical Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD21477WYCPZ1A02
Package / Case Custom
Mounting Type Surface Mount

The AD21477WYCPZ1A02 is a testament to Analog Devices Inc.'s commitment to providing high-performance solutions that advance technology across multiple industries. With its robust feature set and flexible application scope, this product stands out as a top-tier choice for professionals seeking the best in signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess