EN
  • EN
  • DE

AD1856RZ-K

Part No AD1856RZ-K
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-BIT PCM AUDIO DAC / DAC, Audio 16 b Serial 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Bulk
Type DAC, Audio
Number of Channels 1
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual ±
Voltage - Supply 4.75 V ~ 13.2V, 4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD1856RZ-K,2156-AD1856RZ-K
Standard Package 1
Win Source Part Number 1321125-AD1856RZ-K
Ultra Librarian 3D Model Ultra Librarian AD1856RZ-K CAD Model

Description

The AD1856RZ-K is a high-performance, single-chip digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-fidelity audio processing. This DAC is renowned for its exceptional sound quality and precision, making it an ideal choice for audiophiles and professional audio applications.

Key Features:

  • Resolution: The AD1856RZ-K offers 16-bit resolution, providing high-quality audio output with detailed sound reproduction.
  • Sampling Rate: It supports a wide range of sampling rates, up to 16.9344 MHz, ensuring compatibility with various digital audio formats and sources.
  • Dynamic Range: With a dynamic range of 96 dB, this DAC ensures low noise levels and a clear, dynamic audio experience.
  • Total Harmonic Distortion (THD): The THD of the AD1856RZ-K is remarkably low, at 0.002%, minimizing distortion and preserving the integrity of the audio signal.
  • Interface: It features a simple, yet effective, serial input interface that makes it easy to connect to digital audio sources and processors.
  • Versatility: The AD1856RZ-K is suitable for a broad range of applications, including high-end CD players, digital audio tape (DAT) players, and other digital audio equipment.

Performance and Quality:

The AD1856RZ-K is built with Analog Devices Inc.'s commitment to performance and quality. It delivers accurate and smooth audio conversion, ensuring that every nuance of the sound is captured and reproduced faithfully. The precision engineering of this DAC results in a natural and immersive listening experience that satisfies even the most discerning ears.

Easy Integration:

Integrating the AD1856RZ-K into your audio system is straightforward, thanks to its compact package and easy-to-use interface. It is designed to work seamlessly with other components in your audio chain, providing a hassle-free solution for upgrading your system's sound quality.

Conclusion:

The AD1856RZ-K from Analog Devices Inc. embodies the perfect blend of technological innovation and audio performance. Whether for professional audio production or high-fidelity home audio systems, this DAC stands out as a top choice for delivering exceptional sound quality.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess