EN
  • EN
  • DE

AMD3491AR

Part No AMD3491AR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 178314-AMD3491AR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMD3491AR CAD Model

Description

The AMD3491AR from Analog Devices Inc. is a state-of-the-art integrated circuit that offers unparalleled performance for a wide range of applications. Designed with precision and reliability in mind, this component is ideal for professionals seeking to enhance their electronic systems with advanced technology.

Key Features:

  • High Precision: The AMD3491AR delivers accurate and consistent results, making it perfect for sensitive applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Durability: Built to last, the AMD3491AR can withstand harsh conditions and maintain its performance over a wide temperature range.
  • Versatility: With its flexible design, the AMD3491AR can be utilized in a variety of electronic circuits, from simple gadgets to complex industrial machines.
  • Integration: This IC integrates seamlessly with other components and systems, thanks to its compatibility with standard communication protocols and interfaces.

Applications:

The AMD3491AR is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Telecommunications equipment
  • Medical devices
  • Industrial automation
  • Consumer electronics

Technical Specifications:

Below are some technical specifications for the AMD3491AR:

  • Supply Voltage: X.XX to X.XX V
  • Operating Temperature: -XX°C to +XXX°C
  • Package Type: Describe the packaging (e.g., QFN, TSSOP, etc.)
  • Communication Interface: I2C/SPI/UART (as applicable)
  • Resolution: XX bits
  • Output Type: Digital/Analog (as applicable)

For more detailed information, please refer to the AMD3491AR datasheet or contact Analog Devices Inc. directly. The AMD3491AR is a testament to Analog Devices Inc.'s commitment to providing high-quality, innovative components that push the boundaries of electronic design.

You May Also Be Interested in

Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
ON Semiconductor
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess