EN
  • EN
  • DE

ADXRS620WBBGZA

Part No ADXRS620WBBGZA
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ±300°/sec Yaw Rate Gyro
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142773-ADXRS620WBBGZA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXRS620WBBGZA CAD Model

Description

Product Overview: ADXRS620WBBGZA - Analog Devices Inc.

The ADXRS620WBBGZA is a high-performance angular rate sensor (gyroscope) manufactured by the renowned Analog Devices Inc. This state-of-the-art component is designed for applications that require precise and reliable measurement of angular velocity. The device is particularly well-suited for industrial, automotive, and aerospace applications where robustness and accuracy are paramount.

Key Features

  • High Precision: The ADXRS620WBBGZA offers excellent vibration rejection and stability over temperature, ensuring accurate readings even in challenging environments.
  • Wide Range: This gyroscope can measure angular rates with a wide dynamic range, making it versatile for various applications.
  • Robust Design: Built to withstand harsh conditions, the device is encapsulated in a hermetic package that provides excellent environmental resistance.
  • Integrated Electronics: With on-chip signal conditioning, this sensor simplifies integration into systems by providing a clean, analog output signal.
  • Low Power Consumption: The ADXRS620WBBGZA is designed for efficiency, which is critical for battery-powered or energy-sensitive systems.

Applications

The versatility of the ADXRS620WBBGZA allows it to be used in a wide array of applications, including but not limited to:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Vehicle dynamics
  • Instrumentation

Technical Specifications

The ADXRS620WBBGZA boasts impressive technical specifications that underline its performance capabilities:

  • Sensitivity: High sensitivity to motion, providing precise readings.
  • Temperature Range: Operates effectively across a wide temperature range.
  • Supply Voltage: Compatible with common supply voltages for easy integration into existing systems.

With its combination of high performance, reliability, and versatility, the ADXRS620WBBGZA from Analog Devices Inc. stands out as an excellent choice for designers and engineers looking to incorporate a top-tier angular rate sensor into their systems.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3542 $521.3542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess