EN
  • EN
  • DE

ADXL346BCCZ-RL7

Part No ADXL346BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3-Axis, ±2 g/±4 g/±8 g/±16 g Ultralow Power Digital Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142753-ADXL346BCCZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL346BCCZ-RL7 CAD Model

Description

The ADXL346BCCZ-RL7 is a cutting-edge, small, thin, and low-power 3-axis accelerometer with high resolution (13-bit) measurement up to ±16 g. Manufactured by Analog Devices Inc., a leader in precision signal processing, this accelerometer is designed to provide precise and reliable motion sensing in a wide array of applications.

Key Features:

  • High Resolution: With a 13-bit output, the ADXL346BCCZ-RL7 ensures that even the smallest movements are captured with high precision.
  • Variable Measurement Range: Users can select between ±2 g, ±4 g, ±8 g, or ±16 g, providing flexibility for various application requirements.
  • Low Power Consumption: The device's ultra-low power modes enable extended battery life in portable applications.
  • Advanced Embedded Features: Includes activity/inactivity monitoring, single and double tap detection, free-fall detection, and more.
  • Small Form Factor: The small and thin package allows integration into space-constrained devices, making it ideal for portable electronics.
  • Wide Temperature Range: Operates across a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The ADXL346BCCZ-RL7 is versatile and can be employed in numerous applications, including:

  • Mobile devices (phones, tablets)
  • Gaming systems
  • Sports and health devices
  • Industrial equipment
  • Personal navigation devices
  • Hard drive protection

Technical Specifications:

Parameter Value
Measurement Range ±2/±4/±8/±16 g
Resolution 13-bit
Supply Voltage 1.8V to 3.6V
Interface I²C/SPI
Package 16-lead, 3x3x0.9 mm LFCSP
Operating Temperature -40°C to +85°C

Whether you're developing the next generation of wearables or enhancing the safety features of industrial machinery, the ADXL346BCCZ-RL7 from Analog Devices Inc. offers the precision, flexibility, and durability needed for your sophisticated motion sensing requirements.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess