EN
  • EN
  • DE

ADXL345TCCZ-EP

Part No ADXL345TCCZ-EP
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) ~ 32 (±16g)
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 2V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -55°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number ADXL345
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADXL345TCCZ-EP-ND,Q14267197,ADXL345TCCZ-EP-CRL,ADXL345TCCZEP,505-ADXL345TCCZ-EP,-2735-ADXL345TCCZ-EP
Standard Package 1
Win Source Part Number 1013709-ADXL345TCCZ-EP
Ultra Librarian 3D Model Ultra Librarian ADXL345TCCZ-EP CAD Model

Description

ADXL345TCCZ-EP - High-Performance Digital Accelerometer

The ADXL345TCCZ-EP is a cutting-edge, high-performance digital accelerometer from Analog Devices Inc., designed for precision motion and tilt sensing in a wide range of applications. This small, thin, and low-power device is packed with features that make it ideal for advanced industrial, defense, and aerospace applications requiring extended product life cycles and enhanced product change control.

With a full-scale range of ±2g/±4g/±8g/±16g, the ADXL345TCCZ-EP can measure the static acceleration of gravity for tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration. The high resolution (4mg/LSB) enables measurement of inclination changes less than 1.0°, offering precise readings vital for critical applications.

One of the standout features of this robust accelerometer is its enhanced performance (EP) designation, which signifies that the device is manufactured and tested on a controlled baseline with established process control to ensure high reliability suitable for demanding environments. The device is guaranteed to perform over an extended temperature range of -55°C to +125°C, ensuring consistent and reliable operation in extreme conditions.

The ADXL345TCCZ-EP is equipped with digital I/O (SPI or I²C) to provide a simple interface for reading data and configuring the device. The built-in FIFO technology minimizes host processor load and can be used to store up to 32 sample sets of x-, y-, and z-axis data, which helps to optimize system power consumption by reducing the need for the host processor to continuously poll data.

Additional features include activity and inactivity sensing, tap/double tap detection, and free-fall detection, which can be used to trigger an interrupt when certain motion criteria are met. These smart functionalities not only enhance the performance but also contribute to the versatility of the ADXL345TCCZ-EP in various motion detection scenarios.

Overall, the ADXL345TCCZ-EP is a highly reliable and precise accelerometer that delivers the performance and features required for mission-critical applications where accuracy and durability are paramount. Its robustness, combined with Analog Devices' reputation for quality, makes it a top choice for engineers and designers looking for a dependable motion-sensing solution.

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $58.0062
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
NXP / Nexperia
Lowest to $5.6598
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9169 $73.8338
4+ $30.2908 $121.1632
6+ $29.3442 $176.0652
8+ $28.3976 $227.1808
10+ $27.4510 $274.5100
13+ $24.6113 $319.9469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess