EN
  • EN
  • DE

ADW95097Z-02

Part No ADW95097Z-02
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description ADSP-BF549W Blackfin Processor, 533Mhz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173822-ADW95097Z-02
Popularity Low
Supply and Demand Status Limited
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADW95097Z-02 CAD Model

Description

The ADW95097Z-02 is a state-of-the-art mixed-signal integrated circuit from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This cutting-edge product is designed to cater to a wide range of applications, including but not limited to, telecommunications, industrial control systems, and automotive electronics.

Key Features

  • High Precision: The ADW95097Z-02 boasts exceptional accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this IC ensures minimal power draw without compromising performance, thereby extending the battery life of portable devices.
  • Robust Integration: It combines multiple functions and features into a single chip, which simplifies design, reduces component count, and saves on board space.
  • Wide Operating Temperature Range: Capable of operating effectively across a broad temperature spectrum, the ADW95097Z-02 is suitable for harsh environments and demanding applications.

Applications

The versatility of the ADW95097Z-02 enables it to be used in a variety of sectors. It is particularly well-suited for:

  • Advanced Communication Systems
  • Precision Measurement Instruments
  • Automotive Control Units
  • Industrial Automation

Technical Specifications

The ADW95097Z-02 is built with the latest technology to meet high standards of performance. Here are some of the technical specifications:

  • Supply Voltage: Specified for optimal performance within a certain voltage range.
  • Operating Temperature: Guaranteed to perform over a specified temperature range.
  • Package Type: Available in a package that is designed to be easily integrated into a variety of systems.
  • Interface: Features a user-friendly interface for seamless communication with other components in a system.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADW95097Z-02 is rigorously tested to ensure it meets these standards and is backed by the company's comprehensive technical support.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess