EN
  • EN
  • DE

ADW80028ARWZ

Part No ADW80028ARWZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043932-ADW80028ARWZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW80028ARWZ CAD Model

Description

ADW80028ARWZ - RF Amplifier from Analog Devices Inc.

The ADW80028ARWZ is a state-of-the-art RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of their extensive range of RF amplifiers that are widely used in a variety of applications, from telecommunications to aerospace and defense systems.

Key Features

  • Frequency Range: The ADW80028ARWZ operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • High Gain: It provides a high gain level, which is essential for signal amplification in RF circuits, ensuring that signals are transmitted clearly and with minimal loss.
  • Low Noise Figure: The device has a low noise figure, which is critical for maintaining signal integrity, especially in communication systems where clarity is paramount.
  • Linearity: Excellent linearity performance ensures that the amplifier can handle a wide range of input signal levels without distortion, making it ideal for high-fidelity applications.
  • Power Efficiency: Designed for power efficiency, the ADW80028ARWZ helps to reduce the overall power consumption of the system it is integrated into, which can be particularly beneficial for battery-operated devices.

Applications

The versatility of the ADW80028ARWZ allows it to be used in various applications, including:

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • RF and microwave radios
  • Satellite communications
  • Test and measurement equipment
  • Aerospace and defense systems

Availability

The ADW80028ARWZ is available in a robust package that ensures its reliability and durability in harsh environments. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of this RF amplifier into your system as seamless as possible. For pricing, availability, and additional technical specifications, interested parties should contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess