EN
  • EN
  • DE

ADV8003KBCZ-8C

Part No ADV8003KBCZ-8C
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 425CSPBGA / Video Processor IC 425-CSPBGA (19x19) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Processor
Applications Consumer Video
Mounting Type Surface Mount
Package / Case 425-LFBGA, CSPBGA
Supplier Device Package 425-CSPBGA (19x19)
Base Product Number ADV8003
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860628-ADV8003KBCZ-8C
Ultra Librarian 3D Model Ultra Librarian ADV8003KBCZ-8C CAD Model

Description

Product Overview: ADV8003KBCZ-8C

The ADV8003KBCZ-8C is a high-performance, multifaceted video signal processing chip from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of video applications, this integrated circuit (IC) is an ideal solution for advanced video systems that require superior image quality, high-speed processing, and a variety of video outputs.

Key Features

  • High-Quality Video Processing: The ADV8003KBCZ-8C boasts sophisticated video processing capabilities, including noise reduction, de-interlacing, and scaling, to deliver crisp, clear video outputs.
  • Multiple Video Inputs and Outputs: With support for numerous video input formats and the ability to drive multiple video outputs, this IC offers great flexibility for system designers.
  • Advanced Color Space Conversion: The chip includes advanced color space conversion features, ensuring accurate color representation across different display technologies.
  • On-Chip OSD: An on-chip On-Screen Display (OSD) allows for easy integration of graphics and text, enhancing the user interface of the end product.
  • Audio Processing: In addition to video, the ADV8003KBCZ-8C is equipped with audio processing capabilities, making it a comprehensive AV solution.

Applications

The versatility of the ADV8003KBCZ-8C makes it suitable for a diverse array of applications, including:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Digital signage and public display systems

Technical Specifications

The ADV8003KBCZ-8C operates over a wide temperature range and comes in a BGA (Ball Grid Array) package, ensuring a compact footprint and reliable connectivity. Its high-speed interfaces and support for leading-edge video standards make it a future-proof choice for cutting-edge video solutions.

Conclusion

Analog Devices Inc.'s ADV8003KBCZ-8C stands out as a premier choice for developers looking to create high-performance video systems. Its robust video processing capabilities, coupled with its flexibility and audio features, position it as a key component in delivering a superior multimedia experience.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess