EN
  • EN
  • DE

ADV8003KBCZ-8B

Part No ADV8003KBCZ-8B
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 425CSPBGA / Video Processor IC 425-CSPBGA (19x19) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Processor
Applications Consumer Video
Mounting Type Surface Mount
Package / Case 425-LFBGA, CSPBGA
Supplier Device Package 425-CSPBGA (19x19)
Base Product Number ADV8003
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 810928-ADV8003KBCZ-8B
Ultra Librarian 3D Model Ultra Librarian ADV8003KBCZ-8B CAD Model

Description

The ADV8003KBCZ-8B is a cutting-edge video signal processor from Analog Devices Inc., designed to cater to the high demands of video and audio processing in a wide array of applications. This versatile processor is an ideal solution for advanced TV architectures, home theater systems, and professional video equipment, offering superior image quality and a seamless user experience.

Key Features:

  • High-Quality Video Processing: The ADV8003KBCZ-8B is equipped with state-of-the-art video processing capabilities that support various video formats and standards, ensuring compatibility with the latest multimedia devices.
  • Advanced Audio Support: This processor does not compromise on audio quality, providing support for multiple audio formats to deliver a rich auditory experience.
  • Flexible Connectivity: With a range of input and output options, the ADV8003KBCZ-8B is designed to interface seamlessly with other components in complex AV systems.
  • Programmable Features: The device offers programmable options that allow for customization to meet specific application requirements, ensuring versatility and adaptability.
  • Energy Efficient: Analog Devices Inc. has engineered the ADV8003KBCZ-8B to be energy-efficient, reducing power consumption without sacrificing performance, which is critical for modern eco-friendly electronic devices.

Applications:

  • High-Definition Televisions (HDTVs)
  • Digital Signage and Video Walls
  • Home Theater Systems
  • Professional Video Processing Equipment
  • Video Conferencing Systems

The ADV8003KBCZ-8B from Analog Devices Inc. represents a blend of performance, flexibility, and efficiency, making it an exceptional choice for developers and manufacturers looking to push the boundaries of video and audio processing technology. Its robust feature set ensures it can handle the rigorous demands of processing high-quality video and audio, while its energy-efficient design aligns with the growing trend towards environmentally conscious electronics.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5652 $102.5652
2+ $99.3600 $198.7200
3+ $96.1549 $288.4647
4+ $92.9497 $371.7988
5+ $83.3342 $416.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess