EN
  • EN
  • DE

ADV7630KSVZ

Part No ADV7630KSVZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC SPLITTER/MUX HDMI 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Splitter
Applications HDTV
Mounting SMD (SMT)
Case / Package 128-TQFP-EP (14x14)
Win Source Part Number 173802-ADV7630KSVZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7630KSVZ CAD Model

Description

The ADV7630KSVZ is an advanced high-definition multimedia interface (HDMI) transmitter designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This state-of-the-art HDMI transmitter is ideal for a wide range of applications, including professional video editing systems, home theater equipment, gaming consoles, and digital signage.

Key Features

  • High-Definition Support: Capable of transmitting high-definition video and audio signals, the ADV7630KSVZ supports a range of video resolutions up to 1080p and 2K/4K digital cinema modes.
  • Audio Flexibility: It features support for up to 8 channels of I2S audio or SPDIF audio, providing flexibility for transmitting uncompressed digital audio along with the video signal.
  • Deep Color Technology: With deep color support, this transmitter can deliver richer and more accurate colors, enhancing the viewing experience.
  • 3D Capabilities: The ADV7630KSVZ is capable of handling 3D video formats, making it suitable for the latest 3D televisions and gaming consoles.
  • Content Protection: It incorporates High-bandwidth Digital Content Protection (HDCP 1.4) technology to ensure secure transmission of protected content.

Product Specifications

  • Part Number: ADV7630KSVZ
  • Manufacturer: Analog Devices Inc.
  • Package: Surface-mount LQFP package for easy integration into a variety of systems.
  • Interface: HDMI 1.4 interface with support for CEC and ARC channels, providing additional control and audio return capabilities.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and performance under varying conditions.

Applications

  • Professional Video Equipment
  • Home Theater Systems
  • Gaming Consoles
  • Digital Signage and Video Walls
  • Audio/Video Receivers

With its comprehensive feature set and robust design, the ADV7630KSVZ from Analog Devices Inc. is an excellent choice for any application requiring high-quality video and audio transmission over HDMI. Its commitment to delivering superior performance ensures that it remains a go-to solution for designers and engineers looking to create cutting-edge multimedia experiences.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2264 $60.9056
10+ $12.4936 $124.9360
15+ $12.1030 $181.5450
20+ $11.7126 $234.2520
26+ $11.3222 $294.3772
35+ $10.1510 $355.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,851 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess