EN
  • EN
  • DE

ADV7481WBBCZ-RL

Part No ADV7481WBBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Video Decoder 1 ADC 10bit Automotive 100-Pin CSP-BGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 100
RoHS Compliant
Win Source Part Number 982014-ADV7481WBBCZ-RL
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7481WBBCZ-RL CAD Model

Description

Product Overview: ADV7481WBBCZ-RL by Analog Devices Inc.

The ADV7481WBBCZ-RL is a highly integrated multimedia device from the renowned manufacturer Analog Devices Inc., designed to provide advanced video interfacing and conversion capabilities. This component is particularly suitable for a wide range of applications in the consumer electronics sector, including video capture, automotive infotainment systems, surveillance equipment, and industrial imaging solutions.

Key Features

  • Multiple Input Formats: The device supports a variety of video input formats, including HDMI 1.4, MHL 2.1, and DSI inputs. This flexibility makes it a versatile choice for developers looking to accommodate different video sources.
  • High-Definition Support: It is capable of handling high-definition video streams, ensuring that it can be used in applications requiring high-resolution video processing.
  • Integrated Audio Extraction: The ADV7481WBBCZ-RL can extract audio from HDMI streams, simplifying the design of systems that require both video and audio processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-operated devices where power conservation is crucial.
  • Robust ESD Protection: The chip comes with built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh electrical environments.

Technical Specifications

The ADV7481WBBCZ-RL operates over a temperature range of -40°C to +85°C, making it suitable for use in extreme conditions. It is packaged in a compact 72-ball WLCSP (Wafer Level Chip Scale Package), which allows for a small footprint on the PCB. Moreover, the device is compliant with the RoHS (Restriction of Hazardous Substances) directive, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

Applications

With its high-performance video interfacing capabilities, the ADV7481WBBCZ-RL is an excellent choice for developers creating advanced video systems. It can be used in portable devices, such as smartphones and tablets, as well as in automotive infotainment systems where space is at a premium and multiple video inputs must be managed. Additionally, its high-definition support and robust design make it suitable for security cameras and video conferencing systems.

Overall, the ADV7481WBBCZ-RL by Analog Devices Inc. offers a comprehensive solution for video capture, processing, and interfacing, providing designers with a highly adaptable component for their multimedia projects.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess