EN
  • EN
  • DE

ADV7441ABSTZ-5P

Part No ADV7441ABSTZ-5P
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DECODER DIGITIZER 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 083294-ADV7441ABSTZ-5P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADV7441A
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADV7441ABSTZ-5P CAD Model

Description

Product Overview: ADV7441ABSTZ-5P

The ADV7441ABSTZ-5P is a high-quality, versatile 10-bit video decoder and graphics digitizer integrated circuit, expertly crafted by Analog Devices Inc. This advanced component is designed to cater to a wide range of video applications, providing an all-in-one solution for converting analog video signals to digital form.

Key Features

  • Multi-Format Support: The ADV7441ABSTZ-5P is capable of decoding a vast array of video formats, including NTSC, PAL, SECAM, and a multitude of high-definition video standards, ensuring compatibility with global video content.
  • High-Quality Video Digitization: With its 10-bit analog-to-digital conversion, this device delivers crisp, clear digital video output, preserving the quality of the original analog signal.
  • Integrated Deinterlacing: The on-chip deinterlacing feature helps to smooth out video feeds, converting interlaced video into a progressive scan format for better display on modern screens.
  • Advanced Noise Reduction: Built-in noise reduction algorithms work to minimize signal interference and improve the overall visual quality of the digitized video.
  • Flexible Interface Options: The ADV7441ABSTZ-5P supports a variety of digital video interfaces including HDMI, ensuring seamless integration with a range of digital video equipment and displays.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power draw, making it ideal for portable and energy-sensitive applications.

Applications

The versatility of the ADV7441ABSTZ-5P makes it an excellent choice for a multitude of applications, such as:

  • Video capture and conversion equipment
  • Professional video editing and broadcasting systems
  • Advanced television sets, DVD players, and set-top boxes
  • Medical imaging and diagnostic equipment
  • Security and surveillance systems

Product Specifications

The ADV7441ABSTZ-5P is housed in a compact LQFP-144 package, providing a space-saving solution without compromising on functionality. Its operating temperature range is from -40°C to +85°C, suitable for a wide range of environmental conditions. The device is designed to meet the stringent requirements of modern video processing applications, while maintaining the reliability and performance Analog Devices Inc. is known for.

With its robust feature set, the ADV7441ABSTZ-5P stands out as a top-tier solution for professionals seeking to integrate high-quality video decoding into their systems.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0224 $96.0448
3+ $39.4030 $118.2090
4+ $38.1717 $152.6868
6+ $36.9403 $221.6418
8+ $35.7090 $285.6720
10+ $32.0150 $320.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,085 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess