EN
  • EN
  • DE

ADV7403KSTZ-140

Part No ADV7403KSTZ-140
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 100LQFP / Video Decoder, Digitizer IC Serial ITU-R BT.656, NTSC, PAL, SECAM 100-LQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Decoder, Digitizer
Applications Consumer Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface Serial
Voltage - Supply 1.65V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADV7403
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45009-ADV7403KSTZ-140
Ultra Librarian 3D Model Ultra Librarian ADV7403KSTZ-140 CAD Model

Description

ADV7403KSTZ-140: High-Quality Video Decoder by Analog Devices Inc.

The ADV7403KSTZ-140 is a multifaceted video decoder that stands out in the market for its ability to process a wide array of analog video signals. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this decoder is designed to cater to the demanding requirements of video applications that require high-quality video reproduction and reliable performance.

The ADV7403KSTZ-140 is capable of decoding standard-definition (SD), high-definition (HD), and even non-standard video formats, making it a versatile solution for a variety of multimedia and video applications. It supports 8-, 10-, and 12-bit digitization and features a multi-format input capability that can handle composite video (CVBS), S-Video (Y/C), component video (YPbPr), SCART, and RGB signals.

This high-performance decoder integrates a 3D comb filter for SD sources, which significantly improves the quality of the video output by reducing color artifacts and enhancing image sharpness. For HD video sources, the ADV7403KSTZ-140 offers advanced noise reduction and detail enhancement features, ensuring that the video output is crisp and clear.

The device is housed in a compact 100-lead LQFP (Low Profile Quad Flat Package) with a part number ADV7403KSTZ-140, making it suitable for space-constrained applications. Its low power consumption and efficient design make it an ideal choice for portable and battery-powered devices, as well as for high-volume consumer electronics where power efficiency is critical.

Additionally, the ADV7403KSTZ-140 is equipped with an integrated Macrovision® copy protection decoder, which is compliant with Macrovision 7.1.L1 standards. This ensures that the decoder can be used in applications where content protection is a requirement.

For developers and designers, the ADV7403KSTZ-140 offers an I2C control interface, which simplifies the integration of the decoder into system designs. The device also provides flexible output formats, including digital YCrCb 4:2:2 or RGB 4:4:4, which can be interfaced with a variety of display and processing units.

In summary, the ADV7403KSTZ-140 from Analog Devices Inc. is a robust and adaptable video decoder that delivers exceptional video quality across various formats and applications. Its comprehensive feature set and ease of integration make it a top choice for designers seeking a reliable and high-performing video decoding solution.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess