The ADV7400KST-110 is a cutting-edge video decoder from Analog Devices Inc., renowned for its capability to deliver superior video quality across a wide range of applications. This integrated circuit is designed to decode all standard analog broadcast video signals into a digital output, making it an ideal solution for multimedia and home entertainment systems, video conferencing, security surveillance, and automotive infotainment systems.
Key Features
- Multi-Format Support: The ADV7400KST-110 supports a vast array of video formats, including NTSC, PAL, and SECAM. It can effortlessly handle composite, S-Video, and component signals, providing flexibility for various video input sources.
- High-Quality Video: With its advanced 10-bit Analog-to-Digital Converter (ADC), the device ensures crisp and clear video reproduction, minimizing signal noise and preserving image integrity.
- Integrated Filters: Built-in adaptive comb filters and noise reduction features help to enhance image quality by reducing artifacts and improving color fidelity.
- Automatic Format Detection: The decoder automatically identifies the input video standard, streamlining the setup process and ensuring seamless operation for end-users.
- Low Power Consumption: Designed with power efficiency in mind, the ADV7400KST-110 is suitable for applications where power conservation is critical.
Applications
The versatility of the ADV7400KST-110 makes it an excellent choice for a variety of applications, including:
- Home Theater Systems
- Professional Video Editing Suites
- Video Capture Devices
- Security and Surveillance Systems
- Automotive Rear-View and Entertainment Systems
Technical Specifications
| Parameter |
Value |
| Input Formats |
NTSC, PAL, SECAM |
| ADC Resolution |
10-bit |
| Power Supply |
1.8V (Digital), 3.3V (Analog) |
| Package |
64-LQFP |
With its robust design and comprehensive feature set, the ADV7400KST-110 from Analog Devices Inc. stands out as a superior choice for developers and manufacturers looking to incorporate high-quality video decoding capabilities into their products.