EN
  • EN
  • DE

ADV7400ABSTZ-110

Part No ADV7400ABSTZ-110
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Video Decoder 3ADC 10-Bit 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 100
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1043909-ADV7400ABSTZ-110
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7400ABSTZ-110 CAD Model

Description

The ADV7400ABSTZ-110 is a high-performance, integrated video decoder from Analog Devices Inc. that seamlessly converts standard-definition (SD), high-definition (HD), and non-standard analog video signals into a digital output format. This advanced chip is designed to cater to a wide range of applications, from industrial video processing to consumer electronics such as digital TVs, DVD players, and personal video recorders.

Key Features

  • Multi-format Support: The ADV7400ABSTZ-110 supports a wide array of video formats including NTSC, PAL, SECAM, and high-definition formats up to 1080i and 720p, ensuring compatibility with global video standards.
  • Integrated Analog Front-End: With an on-chip analog front-end (AFE), the decoder features a 4-channel analog-to-digital converter (ADC) that provides robust and high-quality video decoding capabilities.
  • Advanced Digital Processing: The device includes proprietary digital processing techniques that enhance the quality of the output video signal, delivering sharper and more accurate images.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7400ABSTZ-110 maintains a low power consumption profile, making it ideal for portable and battery-powered devices.
  • Flexible Interface: The decoder offers a flexible interface with multiple output formats including ITU-R BT.656 and SMPTE 274M/296M, which allows for easy integration with a variety of digital video processors and SoCs.

Product Specifications

Part Number ADV7400ABSTZ-110
Manufacturer Analog Devices Inc.
Package / Case 100-LQFP
Operating Temperature -40°C to +85°C
Supply Voltage 1.8V, 3.3V

With its advanced features and capabilities, the ADV7400ABSTZ-110 by Analog Devices Inc. is a versatile and reliable solution for video signal decoding that meets the needs of a diverse range of applications. Its robust design and ease of integration make it an excellent choice for developers and manufacturers seeking to enhance the video capabilities of their products.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess