EN
  • EN
  • DE

ADV7322KSTZ-REEL

Part No ADV7322KSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Multiformat 11-Bit HDTV Video Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043908-ADV7322KSTZ-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7322KSTZ-REEL CAD Model

Description

ADV7322KSTZ-REEL - High Performance Video Encoder

The ADV7322KSTZ-REEL from Analog Devices Inc. is a superior video encoder that provides an integrated solution for converting digital video signals into high-quality analog outputs. This component is designed for a wide range of applications, including video broadcasting, surveillance systems, medical imaging, and industrial video processing.

Key Features:

  • High-Quality Video Encoding: The ADV7322KSTZ-REEL can encode digital RGB or YCrCb video into composite, S-Video, component, or RGB analog signals, ensuring compatibility with various video devices and displays.
  • Multiple Video Formats: It supports various standard-definition and enhanced-definition video formats, including NTSC, PAL, and SECAM, making it highly versatile for global applications.
  • Advanced Digital Input: The device accepts 8-/10-bit video data, providing flexibility in interfacing with different digital video sources.
  • Programmable Features: Users can program various features such as color control, gamma correction, and power management settings through an I2C or SPI interface, offering customization to specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, this encoder operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Surface Mount Package: Available in an LQFP surface mount package, the ADV7322KSTZ-REEL is optimized for space-constrained applications.

Applications:

  • Professional Video Equipment
  • Portable Media Players
  • Video Surveillance Systems
  • Medical Imaging Devices
  • Industrial Video Systems

The ADV7322KSTZ-REEL is provided in a convenient reel packaging, facilitating efficient handling and manufacturing for high-volume production. With its robust design and comprehensive feature set, this video encoder from Analog Devices Inc. stands out as a reliable and high-performing solution for a multitude of video encoding requirements.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess