EN
  • EN
  • DE

ADV7321KSTZ

Part No ADV7321KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VID ENC 6-12BIT DAC'S 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications EVD, DVD, SD/PS/HDTV
Analog Supply Voltage 2.5V
Digital Supply Voltage 2.5V
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 077924-ADV7321KSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7321KSTZ CAD Model

Description

Product Overview: ADV7321KSTZ by Analog Devices Inc.

The ADV7321KSTZ is a high-performance, integrated video encoder from Analog Devices Inc., designed to cater to a wide range of video applications. This advanced component is capable of converting digital video signals into high-quality analog outputs, making it an ideal choice for video processing in various consumer and professional products.

At the core of the ADV7321KSTZ lies its ability to support a multitude of video formats, including standard definition (SD), enhanced definition (ED), and high definition (HD) video inputs. It is versatile enough to handle different video standards such as NTSC, PAL, and SECAM, ensuring compatibility with global video systems. This encoder is particularly well-suited for applications that require a direct connection to a video display or for video signal broadcasting.

The device comes in a compact 64-lead LQFP (Low-profile Quad Flat Package), marked with the STZ suffix, which is optimized for thermal performance and space-saving on printed circuit boards. The ADV7321KSTZ operates over an extended temperature range, making it reliable for use in environments that may experience temperature fluctuations.

Key features of the ADV7321KSTZ include:

  • Integrated triple 10-bit DACs (Digital-to-Analog Converters) which ensure high-quality video output with fine color depth and resolution.
  • Support for I²C communication, allowing for easy configuration and control by a host processor.
  • On-chip video encoding that includes color space conversion and video scaling.
  • Programmable timing parameters that enable the encoder to be tailored to specific display requirements.
  • Advanced power management features that help reduce power consumption during operation.

Whether it's for multimedia systems, digital signage, or advanced video broadcasting equipment, the ADV7321KSTZ from Analog Devices Inc. stands out as a robust and flexible solution. Its high integration and feature-rich design simplify system design and enhance overall video performance, making it a top choice for engineers and designers looking to incorporate sophisticated video encoding capabilities into their products.

For detailed technical specifications, application notes, and support resources, developers are encouraged to visit the Analog Devices Inc. website or consult the ADV7321KSTZ datasheet.

You May Also Be Interested in

LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6037 $66.4148
8+ $13.6235 $108.9880
12+ $13.1978 $158.3736
16+ $12.7720 $204.3520
21+ $12.3463 $259.2723
28+ $11.0691 $309.9348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess