EN
  • EN
  • DE

ADV7302AKSTZ

Part No ADV7302AKSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043907-ADV7302AKSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7302AKSTZ CAD Model

Description

The ADV7302AKSTZ is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is tailored for video encoding applications, providing a comprehensive solution for converting digital video signals into high-quality analog outputs.

Key Features

  • High-Quality Video Encoding: The ADV7302AKSTZ is capable of converting digital video input into a variety of analog video formats, including standard definition (SD) and high definition (HD), ensuring compatibility with a wide range of display devices.
  • Multiple Video Formats: It supports various video standards such as NTSC, PAL, and SECAM, providing versatility for international product deployment.
  • Integrated Filters: The device includes integrated anti-aliasing filters that help to reduce signal noise, thus enhancing the overall video quality.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7302AKSTZ minimizes energy usage, making it ideal for portable and battery-powered applications.
  • Flexible Interface: It offers a flexible digital input interface that is compatible with a range of video sources, which simplifies the design of video processing systems.
  • Compact Packaging: The component is available in a compact LQFP (Low-profile Quad Flat Package) surface-mount package, which is suitable for space-constrained applications.

Applications

The ADV7302AKSTZ is designed for a variety of applications where reliable video encoding is crucial. It is commonly used in:

  • Video broadcasting equipment
  • Digital video cameras and recorders
  • Home entertainment systems
  • Professional video editing and production equipment
  • Video conferencing systems
  • Medical imaging devices

Technical Specifications

Before integrating the ADV7302AKSTZ into your design, ensure it meets your technical requirements. For detailed specifications and application notes, please refer to the official datasheet provided by Analog Devices Inc.

Ordering Information

To order the ADV7302AKSTZ or request samples, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you have the correct part number to avoid any discrepancies.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess