ADV7282WBCPZ-M - Analog Devices Inc.
The ADV7282WBCPZ-M from Analog Devices Inc. is a highly integrated, versatile video decoder that automatically detects standard analog baseband video signals and converts them into digital YCrCb 4:2:2 video data streams. This compact, low-power device is designed to provide a reliable and flexible solution for complex video processing applications.
The ADV7282WBCPZ-M supports a wide range of video formats including NTSC, PAL, and SECAM, making it a universal solution for global video systems. It is equipped with a 10-bit ADC and a 2D comb filter, ensuring high-quality video output with minimal noise and cross-luminance/chrominance artifacts.
With an integrated Macrovision® quality protection (QPV) decoder, the ADV7282WBCPZ-M is capable of handling copy-protected content, adhering to strict content protection standards. Moreover, its on-chip Automatic Gain Control (AGC) and Clamp Restore features optimize video signal levels, delivering consistent performance across various signal conditions.
Integrating seamlessly into various applications, the ADV7282WBCPZ-M is ideal for automotive rearview cameras, surveillance systems, video intercoms, and portable video devices. Its small form factor, encapsulated in a 32-lead LFCSP (Lead Frame Chip Scale Package), allows for easy integration into space-constrained designs.
Additional features include a flexible input video interface that accommodates a range of video signals, an I2C interface for configuration, and programmable interrupt output for streamlined system control. The ADV7282WBCPZ-M operates over an extended temperature range, making it suitable for demanding environments.
By delivering high-quality video in a small package, the ADV7282WBCPZ-M from Analog Devices Inc. represents a robust solution for designers looking to incorporate reliable video decoding into their applications.
| Product Category: |
Video Decoders |
| Manufacturer: |
Analog Devices Inc. |
| Part Number: |
ADV7282WBCPZ-M |
| Package: |
32-LFCSP |
| Operating Temperature: |
-40°C to +85°C |
For more information or to purchase the ADV7282WBCPZ-M, visit Analog Devices Inc.