EN
  • EN
  • DE

ADV7282WBCPZ-M-RL

Part No ADV7282WBCPZ-M-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Video Decoder 1 ADC 10bit Automotive 32-Pin LFCSP EP T/R / IC VIDEO DECODER 10BIT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
Analog Supply Voltage 1.71 V to 1.89 V
Digital Supply Voltage 1.71 V to 1.95 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1016158-ADV7282WBCPZ-M-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7282
Introduction Date August 29, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7282WBCPZ-M-RL CAD Model

Description

ADV7282WBCPZ-M-RL: A Comprehensive Solution for Video Decoding

The ADV7282WBCPZ-M-RL by Analog Devices Inc. stands out in the market as a highly integrated and versatile video decoder that converts analog composite video signals to a digital YCrCb 4:2:2 video data stream. This component is designed to simplify and enhance video capture in a wide range of applications, from automotive rear-view cameras to industrial and medical imaging systems. The product comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained designs.

Key Features

  • Multi-Format Support: The ADV7282WBCPZ-M-RL automatically detects and converts NTSC, PAL, and SECAM standard definition video formats to a 4:2:2 8-bit digital video output, providing flexibility for global product deployment.
  • Enhanced Video Quality: It incorporates a 3D comb filter that reduces dot crawl and color artifacts, ensuring high-quality video output suitable for demanding applications.
  • Robust Operation: The device features Analog Devices' proprietary new MIPI (Mobile Industry Processor Interface) with a CSI-2 (Camera Serial Interface) output, which allows for direct connection to the latest processors and SoCs.
  • Low Power Consumption: Designed for mobile and battery-powered applications, the ADV7282WBCPZ-M-RL offers a power-efficient solution for video decoding, minimizing the impact on system power budgets.
  • Macrovision Copy Protection: It is capable of detecting Macrovision copy-protected signals, which is essential for compliance with content protection standards.

Applications

  • Automotive Rear-View and Surround View Systems
  • Video Surveillance Systems
  • Portable and Handheld Video Devices
  • Medical and Industrial Imaging
  • Video Capture and Conversion Solutions

With its advanced features and compact form factor, the ADV7282WBCPZ-M-RL is engineered to meet the rigorous demands of modern video processing tasks. Whether it's for automotive safety, security surveillance, or high-performance video systems, this Analog Devices Inc. product ensures reliable and high-quality video decoding capabilities.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $2.4359
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $5.3111

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess