EN
  • EN
  • DE

ADV7195KSZ

Part No ADV7195KSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER HDTV MULTIFORM 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Video Encoder
Applications HDTV, MPEG, Image Processing
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 80-PQFP (14x14)
Base Product Number ADV7195
Standard Package 29 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860624-ADV7195KSZ
Ultra Librarian 3D Model Ultra Librarian ADV7195KSZ CAD Model

Description

The ADV7195KSZ is a high-performance, multifunction video encoder that comes from the well-established semiconductor manufacturer, Analog Devices Inc. This integrated circuit is specifically designed to facilitate the conversion of digital video signals into high-quality analog outputs, making it a vital component in various video processing applications.

Key Features and Benefits

  • High-Quality Video Encoding: The ADV7195KSZ provides pristine encoding capabilities, ensuring that the video output maintains fidelity to the original digital signal.
  • Multiple Video Formats: It supports a wide range of video formats including PAL, NTSC, and SECAM, offering versatility for different regional standards and user requirements.
  • Advanced Digital Input: This product accepts digital input in the form of 8-bit YUV 4:2:2 video data, which is a common format used in digital video applications.
  • On-Chip DACs: The inclusion of on-chip Digital-to-Analog Converters (DACs) means that the ADV7195KSZ can directly output analog video signals without the need for external conversion components.
  • Compact Packaging: The ADV7195KSZ is offered in a compact surface-mount package, making it suitable for space-constrained applications.
  • Low Power Consumption: Designed with power efficiency in mind, this product minimizes power consumption, which is crucial for portable and battery-powered devices.

Applications

The versatility of the ADV7195KSZ makes it an ideal choice for a variety of applications, including:

  • Video Cameras and Portable Video Recorders
  • Set-Top Boxes and Video Game Consoles
  • Video Surveillance Systems
  • Professional Video Editing and Broadcasting Equipment

Technical Specifications

The ADV7195KSZ operates over a wide temperature range and requires a single 3.3V power supply for standard operations. It is compliant with major industry standards for video encoding and has built-in color control features that allow for adjustments to hue, brightness, and saturation.

Ordering Information

To order the ADV7195KSZ or to obtain more information about pricing and availability, customers can visit the official Analog Devices Inc. website or contact authorized distributors. With its robust feature set and reliable performance, the ADV7195KSZ stands out as a superior choice for designers looking to integrate high-quality video encoding into their products.

You May Also Be Interested in

Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess