EN
  • EN
  • DE

ADV7189BKSTZ

Part No ADV7189BKSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat SDTV Video Decoder | IC DECODER VIDEO W/ADC 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Decoder
Applications Set-Top Boxes, Video Players, Recorders
Supply Voltage , Analog 3.15V ~ 3.45V
Supply Voltage , Digital 1.65V ~ 2V
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number ADV7189
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142688-ADV7189BKSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7189BKSTZ CAD Model

Description

Product Overview: ADV7189BKSTZ

The ADV7189BKSTZ from Analog Devices Inc. is a high-performance, single-chip video decoder that converts analog composite or S-video signals into a digital multi-bit interface. This integrated circuit is designed to simplify the implementation of video systems in a wide range of applications, including surveillance, automotive, and consumer electronics.

Key Features

  • Multi-format Support: The ADV7189BKSTZ is capable of decoding a variety of standard-definition video formats, including NTSC, PAL, and SECAM, making it a versatile choice for global applications.
  • High-quality Video: With its advanced 10-bit analog-to-digital conversion and proprietary digital comb filter, the device ensures crisp, clear video output with minimal artifacts.
  • Integrated Filters: The on-chip filters reduce noise and improve image quality, eliminating the need for external components and reducing system cost and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7189BKSTZ helps to reduce power consumption in end products, contributing to longer battery life and energy savings.
  • Flexible Interface: The digital output is compatible with a wide range of video processors and SoCs, providing designers with flexibility in system design.
  • Compact Package: Housed in a space-saving LQFP surface mount package, the ADV7189BKSTZ is ideal for applications where board space is at a premium.

Applications

  • Video surveillance systems
  • Automotive infotainment and rear-view cameras
  • Portable and home entertainment devices
  • Video conferencing equipment
  • Industrial and medical imaging systems

Technical Specifications

The ADV7189BKSTZ operates over a wide temperature range and includes features such as an automatic gain control (AGC), programmable hue, brightness, saturation, contrast adjustments, and an I²C interface for control settings. This robust feature set, combined with the quality and reliability of Analog Devices products, makes the ADV7189BKSTZ an excellent choice for developers looking to integrate video capabilities into their designs.

For more detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
Digital video encoder
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4609 $67.3827
6+ $18.4295 $110.5770
9+ $17.8536 $160.6824
12+ $17.2776 $207.3312
15+ $16.7017 $250.5255
21+ $14.9740 $314.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess