EN
  • EN
  • DE

ADV7182WBCPZ-RL

Part No ADV7182WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 32LFCSP / Video Decoder IC I2C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Function Decoder
Applications Consumer Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface I²C, Serial
Voltage - Supply 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7182
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559996-ADV7182WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADV7182WBCPZ-RL CAD Model

Description

Product Overview: ADV7182WBCPZ-RL by Analog Devices Inc.

The ADV7182WBCPZ-RL is a highly integrated video decoder developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This advanced component is designed to convert analog video signals into a digital interface, supporting a wide array of video formats and providing excellent video quality for various applications.

Key Features

  • Multi-format Support: The ADV7182WBCPZ-RL is capable of decoding a diverse range of standard-definition video formats, including NTSC, PAL, SECAM, and more.
  • High-Quality Video: It uses an advanced 12-bit ADC and a digital multi-standard decoder to ensure crisp and clear video output.
  • Low Power Consumption: This device is designed for power-sensitive applications, offering features such as low-power mode and power-down mode to conserve energy.
  • Flexible Output Modes: The decoder supports 8-bit ITU-R BT.656 and 4:2:2 component video output formats, making it versatile for different digital video interfaces.
  • Automatic Standard Detection: It automatically detects the standard of the input video signal, simplifying the design and reducing the need for manual configuration.

Applications

The ADV7182WBCPZ-RL is suitable for a wide range of applications where video decoding is required. Some typical applications include:

  • Automotive infotainment and rear-view camera systems
  • Video surveillance systems
  • Home theater systems
  • Portable media players
  • Video conferencing equipment

Package and Availability

This device is offered in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained environments. The part number ADV7182WBCPZ-RL indicates a tape and reel packaging, making it suitable for automated assembly processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV7182WBCPZ-RL is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring robust performance even in harsh environments.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6245 $54.4980
9+ $11.1791 $100.6119
14+ $10.8298 $151.6172
20+ $10.4804 $209.6080
25+ $10.1311 $253.2775
34+ $9.0830 $308.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess