EN
  • EN
  • DE

ADV7181BCP

Part No ADV7181BCP
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat SDTV Video Decoder / Video Decoder 3 ADC 9bit Automotive 64-Pin LFCSP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173739-ADV7181BCP
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7181
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7181BCP CAD Model

Description

The ADV7181BCP is a highly integrated, versatile video decoder developed by Analog Devices Inc. This advanced component is designed to convert analog video signals into a digital interface, supporting a wide range of video formats and standards. Its ability to handle multiple analog input types makes it an ideal solution for various applications, including broadcast video systems, surveillance, automotive infotainment, and multimedia entertainment systems.

Key Features

  • Multi-Format Support: The ADV7181BCP is capable of decoding a multitude of video formats, including NTSC, PAL, SECAM, and even non-standard signal formats.
  • High-Quality Video: It features a 10-bit analog-to-digital converter (ADC) that ensures high-quality video capture with minimal noise and distortion.
  • Advanced Digital Processing: The device includes proprietary digital processing techniques to improve the visual quality of the output signal, such as automatic gain control, clamp control, and automatic color control.
  • Flexible Interface: The decoder supports various output formats including ITU-R BT.656 and can easily interface with DSPs and SoCs through its digital output ports.
  • Low Power Consumption: Designed to be energy efficient, the ADV7181BCP operates with low power consumption, making it suitable for portable and battery-powered applications.

Applications

  • Video Surveillance Systems
  • Automotive Rear-View and Entertainment Systems
  • Personal Video Recorders
  • Video Conferencing Equipment
  • TVs and Multimedia Projectors

Technical Specifications

The ADV7181BCP operates over a wide temperature range and comes in a compact 64-lead LQFP package. It requires a single 1.8V power supply for its core, with 3.3V needed for the analog and I/O supply voltages. The device also features an integrated line-locked clock generator, simplifying system design by reducing the number of external components required.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3202 $65.2808
9+ $13.3911 $120.5199
14+ $12.9730 $181.6220
19+ $12.5537 $238.5203
24+ $12.1356 $291.2544
32+ $10.8801 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess