EN
  • EN
  • DE

ADV7180WBCP32Z

Part No ADV7180WBCP32Z
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 32LFCSP / Video Decoder IC I2C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Function Decoder
Applications Professional Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface I²C, Serial
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7180
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44940-ADV7180WBCP32Z
Ultra Librarian 3D Model Ultra Librarian ADV7180WBCP32Z CAD Model

Description

The ADV7180WBCP32Z is a highly integrated video decoder from Analog Devices Inc., designed to provide high-quality video decoding for a wide range of applications. This versatile component is capable of converting standard analog signals into a 10-bit digital video format, making it an ideal choice for applications such as video surveillance, automotive infotainment systems, video capture, and broadcast equipment.

Key Features

  • Multi-Format Support: The ADV7180WBCP32Z supports various analog video formats including NTSC, PAL, and SECAM, providing flexibility for global product deployment.
  • High-Quality Video: With a 10-bit ADC and a 4H comb filter, the device ensures excellent video quality with reduced artifacts and noise, delivering a clear and stable image.
  • Low Power Consumption: Designed for efficiency, the ADV7180WBCP32Z operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Automatic Format Detection: The decoder can automatically detect the format of the incoming video signal, simplifying software design and enhancing user experience.
  • Robust Operation: The device includes features such as automatic gain control, clamp management, and a free-run mode for stable operation even with unstable input signals.

Applications

The ADV7180WBCP32Z is versatile enough to be used in a variety of applications, including:

  • Video Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Portable Video Players
  • Professional Video Capture Equipment
  • Video Conferencing Solutions

Technical Specifications

The device comes in a 32-lead LFCSP (Lead Frame Chip Scale Package) and operates over an extended temperature range. It is compatible with I2C control interfaces and includes a flexible output interface that supports 4:2:2 YCrCb or ITU-R BT.656 formats.

Conclusion

The ADV7180WBCP32Z from Analog Devices Inc. is a comprehensive solution for analog video decoding needs. It combines versatility, high-quality output, and low power consumption, making it an excellent choice for developers looking to integrate video decoding capabilities into their products with ease and reliability.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6953 $59.2966
46+ $2.5215 $115.9890
72+ $2.4345 $175.2840
103+ $2.2607 $232.8521
133+ $2.1737 $289.1021
167+ $2.0868 $348.4956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess