EN
  • EN
  • DE

ADV7180BST48Z

Part No ADV7180BST48Z
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number ADV7180
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142676-ADV7180BST48Z
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7180BST48Z CAD Model

Description

Product Overview: ADV7180BST48Z

The ADV7180BST48Z is a high-quality, single-chip video decoder produced by Analog Devices Inc., a leading innovator in semiconductor solutions. This product stands out with its ability to effortlessly convert standard analog signals into a digital output, making it an essential component in various video processing applications.

Key Features

  • Multi-Format Support: The ADV7180BST48Z supports a wide range of video formats including NTSC, PAL, and SECAM, providing versatility for users across different regions and systems.
  • 10-Bit ADC: With an integrated 10-bit analog-to-digital converter, this video decoder ensures high-quality video output with enhanced color depth and resolution.
  • Advanced Noise Reduction: The device includes a 3D comb filter that reduces chroma and luminance noise, resulting in a clearer and more stable picture.
  • Automatic Gain Control: It features automatic gain control to optimize signal levels, ensuring consistent video quality even with varying input signal strengths.
  • Low Power Consumption: Designed for efficiency, the ADV7180BST48Z operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Flexible Interface: The decoder provides a flexible output interface that can be easily connected to various processors and digital video devices.

Applications

The ADV7180BST48Z is ideal for a range of applications that require reliable and high-quality video decoding. Some common uses include:

  • Video surveillance systems
  • Automotive infotainment and rear-view camera systems
  • Portable media players
  • Home entertainment systems
  • Professional video editing equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADV7180BST48Z is built to meet high standards, ensuring long-term performance and stability. Additionally, customers can benefit from comprehensive technical support and documentation, making integration and troubleshooting more straightforward.

Whether it's for commercial or personal use, the ADV7180BST48Z by Analog Devices Inc. offers a robust solution for converting analog video signals into a high-quality digital format.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
Analog companion chip
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess