EN
  • EN
  • DE

ADV7179KCP-REEL

Part No ADV7179KCP-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Chip Scale PAL/NTSC Video Encoder with Advanced Power Management / Video Encoder 3 DAC 10bit 40-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173734-ADV7179KCP-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name ADV7179
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7179KCP-REEL CAD Model

Description

ADV7179KCP-REEL Image

The ADV7179KCP-REEL is a state-of-the-art integrated circuit from Analog Devices Inc., designed to deliver high-quality digital video encoding solutions. This advanced IC is tailored for applications requiring the conversion of digital video signals into analog formats, making it an ideal choice for various multimedia and video processing tasks.

The device is part of a series of high-performance, low-power CMOS digital-to-analog video encoders that output analog composite and S-Video signals. It supports a wide range of input formats, including RGB and YCrCb, and is capable of encoding video into NTSC, PAL, and SECAM formats, catering to a global market with diverse video standards.

One of the key features of the ADV7179KCP-REEL is its on-chip video encoder with integrated color space conversion. This allows for direct interfacing with digital video signals, simplifying the design and reducing the need for external components. Additionally, the device comes with programmable video output levels, providing flexibility and control over the signal characteristics to match specific application requirements.

The ADV7179KCP-REEL is available in a compact package, making it suitable for space-constrained applications. Its low-power consumption is an added advantage for portable and battery-operated devices, where power efficiency is a critical concern. Moreover, the product is offered in a reel packaging format, which facilitates easier handling and manufacturing processes, particularly for high-volume production runs.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV7179KCP-REEL is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected from industry professionals and end-users alike.

Whether you're designing a professional video editing system, a multimedia device, or any application that requires reliable video encoding, the ADV7179KCP-REEL from Analog Devices Inc. is a component that promises performance and quality.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0145 $65.0725
11+ $10.6780 $117.4580
17+ $10.3442 $175.8514
24+ $10.0104 $240.2496
30+ $9.6777 $290.3310
40+ $8.6764 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess