EN
  • EN
  • DE

ADV7128KRZ80

Part No ADV7128KRZ80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Segment 10-bit 28-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 173724-ADV7128KRZ80
Popularity Low
Supply and Demand Status Limited
Family Name ADV7128
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7128KRZ80 CAD Model

Description

Product Overview: ADV7128KRZ80 from Analog Devices Inc.

The ADV7128KRZ80 is a high-performance, digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This component is part of the ADV7128 series, which is well-known for its ability to deliver exceptional video quality and image reproduction in a variety of applications.

Key Features:

  • High-Speed Operation: With a conversion rate of 80 MSPS (mega samples per second), the ADV7128KRZ80 ensures rapid data processing, making it ideal for high-speed video and graphic applications.
  • Triple 8-Bit DAC: The device features three individual 8-bit DACs, providing RGB (red, green, and blue) output channels for accurate color representation and high-quality video output.
  • Integrated Output Amplifiers: The DACs come with integrated output amplifiers, which help in driving the video signals directly to the display, eliminating the need for external components.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV7128KRZ80 operates with low power consumption, making it suitable for portable and battery-powered devices.
  • CMOS Technology: Utilizing advanced CMOS process technology, the device offers excellent analog performance with reduced noise levels.
  • Compact Package: The DAC is housed in a compact 80-lead LQFP (Low-profile Quad Flat Package), which is space-saving and ideal for high-density circuit designs.

Applications:

  • High-resolution color graphics and video systems
  • Professional video editing and broadcasting equipment
  • Medical imaging and diagnostic equipment
  • Industrial visualization and control systems
  • Flight simulation and virtual reality applications

The ADV7128KRZ80 from Analog Devices Inc. is a versatile and reliable solution for designers and engineers looking to produce high-quality video and graphic outputs. Its robust feature set, combined with its high-speed performance, ensures that it can meet the demands of a wide range of sophisticated electronic systems. Whether it's for professional-grade video equipment or high-end industrial displays, the ADV7128KRZ80 is an excellent choice for delivering superior visual experiences.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess