EN
  • EN
  • DE

ADV7127JRZ240

Part No ADV7127JRZ240
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC VIDEO 240MHZ 3.3/5 28SOIC / Bit Digital to Analog Converter 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number ADV7127
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911118-ADV7127JRZ240
Ultra Librarian 3D Model Ultra Librarian ADV7127JRZ240 CAD Model

Description

Product Overview: ADV7127JRZ240 from Analog Devices Inc.

The ADV7127JRZ240, manufactured by Analog Devices Inc., is a high-performance, triple 10-bit high speed video digital-to-analog converter (DAC) that is designed to meet the rigorous demands of advanced video applications. This integrated circuit (IC) is especially suitable for high resolution color graphics and video systems where excellent dynamic performance is of paramount importance.

Key Features

  • Resolution: The ADV7127JRZ240 boasts a 10-bit resolution on each of its three channels, ensuring accurate color representation and fine detail in video applications.
  • High Speed: With a conversion rate of 240 MSPS (mega samples per second), this DAC provides the high-speed operation necessary for high-resolution and high-frame-rate video displays.
  • Triple DAC: The triple-channel architecture enables the simultaneous conversion of red, green, and blue video signals, which is essential for any color video or graphics system.
  • Compatibility: The device is compatible with a wide range of graphics systems and video standards, offering versatility in its applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADV7127JRZ240 is designed to operate with low power consumption, making it suitable for energy-efficient systems.
  • Integrated Interface: The IC includes an integrated interface for easy connection to digital signal processors (DSPs) and microcontrollers, facilitating seamless integration into existing designs.

Applications

The ADV7127JRZ240 is ideal for a variety of video and graphics applications, including:

  • High-resolution color graphics workstations and monitors
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Industrial visualization and control systems
  • Simulation and virtual reality systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV7127JRZ240 is no exception. It is fabricated using advanced CMOS technology, which ensures low power dissipation and a high level of integration. The device is available in a 52-lead LQFP (Low-profile Quad Flat Package), which is designed for optimal space-saving on PCBs (printed circuit boards).

In summary, the ADV7127JRZ240 from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers seeking a reliable and high-quality video DAC solution.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess