EN
  • EN
  • DE

ADV478KP66

Part No ADV478KP66
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 80 MHz Monolithic 256 x 24(18) Color Palette RAM-DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142631-ADV478KP66
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV478KP66 CAD Model

Description

Product Overview: ADV478KP66 from Analog Devices Inc.

The ADV478KP66 is a high-performance, 256 x 18 Color Palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) developed by Analog Devices Inc., a leading global semiconductor company. This product is designed to provide superior color display solutions for high-resolution graphics systems, making it an ideal component for applications requiring precise color reproduction and smooth gradients.

Key Features

  • High-Speed Performance: The ADV478KP66 operates at a pixel rate of up to 135 MHz, enabling it to handle high-resolution video and graphics with ease.
  • Wide Color Palette: With a 256 x 18 color palette, this RAM-DAC offers a broad range of color options, allowing for up to 262,144 colors to be displayed simultaneously.
  • Integrated Triple DACs: It features three 8-bit Digital-to-Analog Converters, ensuring accurate color representation and smooth color transitions across the display.
  • Programmable Pixel Port: The pixel port is programmable for various interface configurations, providing flexibility for system design and compatibility with multiple graphic standards.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV478KP66 maintains low power consumption, which is critical for portable and energy-sensitive applications.
  • Compact Package: The device comes in a space-saving 68-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for compact systems without sacrificing performance.

Applications

The ADV478KP66 is versatile and can be used across various platforms, including:

  • High-End Graphics Workstations
  • Professional Video Editing Systems
  • Medical Imaging Equipment
  • Virtual Reality Platforms
  • Simulation and Training Systems

Conclusion

With its robust feature set and high-speed capabilities, the ADV478KP66 from Analog Devices Inc. is a top-tier choice for developers and manufacturers looking to produce systems with outstanding visual performance. Its flexibility, efficiency, and broad color support make it a powerful component for driving innovation in graphics-intensive applications.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess