EN
  • EN
  • DE

ADV478KP-66E

Part No ADV478KP-66E
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043896-ADV478KP-66E
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV478KP-66E CAD Model

Description

Introducing the ADV478KP-66E from Analog Devices Inc.

The ADV478KP-66E is a state-of-the-art, high-performance 256 x 24 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed and manufactured by the renowned Analog Devices Inc. This advanced component is an ideal solution for high-resolution color graphics and video applications where vibrant, true-to-life color reproduction is essential.

Key Features

  • High-Speed Performance: With a 66 MHz pixel clock rate, the ADV478KP-66E delivers swift and smooth graphics rendering, making it suitable for high-end graphics workstations, gaming systems, and interactive multimedia applications.
  • Wide Color Palette: The device supports a 256 x 24 color palette, enabling it to display over 16.7 million colors. This vast color range allows for exceptional color depth and accuracy, enhancing the visual experience for the user.
  • Integrated Triple 8-bit DACs: The inclusion of three 8-bit DACs ensures precise conversion from digital to analog signals, providing high-quality output for each of the red, green, and blue color channels.
  • Flexible Interface: The ADV478KP-66E is equipped with a versatile interface that is compatible with a wide range of microprocessors and graphic controllers, ensuring easy integration into various system architectures.
  • Compact Design: Housed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, the ADV478KP-66E is designed for space-constrained applications without compromising performance.

Applications

The ADV478KP-66E is ideally suited for a variety of demanding applications, including:

  • High-resolution graphic display systems
  • Professional video editing and production
  • Advanced gaming consoles and PCs
  • Interactive kiosks and digital signage

With its robust feature set and Analog Devices' reputation for quality, the ADV478KP-66E is a reliable and powerful component that enhances the visual performance of any system it's integrated into. Whether you're designing for professional or consumer markets, the ADV478KP-66E offers the performance and versatility needed to stand out in today's competitive landscape.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess