EN
  • EN
  • DE

ADV3205JSTZ

Part No ADV3205JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 16X16 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Video
Number of Channels 1
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±5V
-3db Bandwidth 60MHz
Features Buffered
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 077912-ADV3205JSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3205JSTZ CAD Model

Description

Analog Devices Inc. ADV3205JSTZ: High-Speed Video Multiplexer

The ADV3205JSTZ is a high-performance, 32-channel, 8:1 multiplexer from Analog Devices Inc., designed to cater to the demanding requirements of high-speed video and telecommunication applications. This advanced component is part of Analog Devices' extensive range of video and audio processing solutions, known for their reliability and precision.

Constructed with Analog Devices' proprietary high-speed bipolar process, the ADV3205JSTZ offers a bandwidth of 400 MHz, which makes it an ideal choice for routing high-speed signals in video distribution systems, video-on-demand, and cable set-top boxes. It is also suitable for use in professional video switching equipment and telecommunication signal routing.

The ADV3205JSTZ comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) that ensures a minimal footprint on system boards, which is crucial for space-constrained applications. The device operates over the extended industrial temperature range, making it robust for use in various environments.

Key features of the ADV3205JSTZ include:

  • Wide bandwidth of 400 MHz, ensuring minimal signal degradation even at high frequencies.
  • Excellent video performance with low crosstalk and high off isolation to maintain signal integrity.
  • Low power consumption, which is critical for thermal management and energy efficiency in systems.
  • Differential gain and phase error specifications that guarantee high-quality signal transmission, which is vital for video applications.
  • Compatibility with TTL logic levels, allowing for easy integration with digital systems.

The device also features a disable function that minimizes power consumption when not in active use. Additionally, it includes a latch-up proof construction, which provides enhanced protection against overvoltage and ensures the reliability of the multiplexer under adverse conditions.

Whether for video broadcasting, multimedia systems, or high-speed data communications, the ADV3205JSTZ from Analog Devices Inc. offers a blend of performance and durability. Its advanced design and robust feature set make it an excellent choice for engineers looking to implement a high-speed multiplexing solution in their next-generation electronic systems.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3312 $81.3312
2+ $66.7334 $133.4668
3+ $64.6479 $193.9437
4+ $62.5626 $250.2504
5+ $60.4771 $302.3855
7+ $54.2208 $379.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess