EN
  • EN
  • DE

ADV202XBC-150

Part No ADV202XBC-150
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Jpeg 2000 Codec Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1198019-ADV202XBC-150
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV202XBC-150 CAD Model

Description

Introducing the ADV202XBC-150: High-Performance ADC from Analog Devices Inc.

Analog Devices Inc. presents the ADV202XBC-150, a state-of-the-art analog-to-digital converter (ADC) designed for applications that demand high accuracy, reliability, and performance. This precision ADC is tailored to meet the rigorous requirements of industries such as telecommunications, medical imaging, and industrial automation, ensuring that your systems operate with the utmost precision and efficiency.

Key Features

  • High Resolution: The ADV202XBC-150 boasts a remarkable resolution, providing detailed analog signal conversion that ensures no data is lost during the process. This level of detail is crucial for applications that require nuanced signal processing.
  • Fast Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it an ideal choice for applications involving dynamic processes that require quick data acquisition.
  • Low Power Consumption: Despite its high-performance capabilities, the ADV202XBC-150 is designed to be energy-efficient, ensuring that your applications remain cost-effective and environmentally friendly.
  • Durable Design: Built to withstand harsh industrial environments, the ADV202XBC-150 is robust and reliable, ensuring long-term stability and minimal downtime.
  • Easy Integration: The ADC comes in a user-friendly package that simplifies the integration process with existing systems, reducing development time and accelerating time-to-market for your products.

Applications

The versatile ADV202XBC-150 can be employed in a wide array of applications, including:

  • Telecommunications: Enhance signal integrity and bandwidth in communication systems.
  • Medical Imaging: Capture precise measurements required for sophisticated medical diagnostics.
  • Industrial Automation: Monitor and control intricate industrial processes with high accuracy.

With the ADV202XBC-150, Analog Devices Inc. continues its legacy of delivering cutting-edge technology that pushes the boundaries of what's possible in electronic signal conversion. This ADC exemplifies their commitment to providing components that enable superior system performance across a multitude of industries.

Ordering Information

To incorporate the ADV202XBC-150 into your next project, contact Analog Devices Inc. or an authorized distributor. Ensure that your systems benefit from the precision and reliability that this high-performance ADC has to offer.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Matsuo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess