EN
  • EN
  • DE

ADV202BBCZ-135

Part No ADV202BBCZ-135
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description JPEG2000 Video Codec | IC CODEC VIDEO 135MHZ 144CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Video, JPEG2000
Resolution (Bits) 16 b
Sigma Delta No
Supply Voltage , Analog 1.5V, 3.3V
Supply Voltage , Digital 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-BGA, CSPBGA
Supplier Device Package 144-CSPBGA (13x13)
Family Part Number ADV202
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142614-ADV202BBCZ-135
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV202BBCZ-135 CAD Model

Description

Product Overview: ADV202BBCZ-135 by Analog Devices Inc.

The ADV202BBCZ-135 is a high-performance, low-power JPEG2000 video codec integrated circuit designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This product is engineered to deliver superior image and video compression capabilities, making it an ideal solution for a wide range of applications that require efficient storage and transmission of visual data.

Key Features

  • High-Quality Imaging: The ADV202BBCZ-135 utilizes JPEG2000, an advanced wavelet-based image compression standard that provides better image quality at smaller file sizes compared to JPEG, especially for high-resolution and high-dynamic-range imagery.
  • Configurable Compression: Users can fine-tune the compression ratio to balance between image quality and storage requirements, allowing for flexible usage across various applications.
  • Low-Power Consumption: Designed with power efficiency in mind, this codec operates with minimal power draw, making it suitable for portable and battery-operated devices.
  • High Integration: The ADV202BBCZ-135 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of end-user systems.
  • Robust Error Resilience: The codec features error resilience capabilities that ensure reliable performance even in challenging transmission environments.

Applications

The versatility of the ADV202BBCZ-135 makes it a perfect fit for various industry sectors, including:

  • Medical Imaging Systems
  • Professional Video Storage and Editing
  • Surveillance and Security Cameras
  • Industrial and Scientific Imaging
  • Digital Cinema Systems

Technical Specifications

The ADV202BBCZ-135 operates over an industrial temperature range and comes in a compact 135-ball CSPBGA package. It supports multiple video input formats and offers a host of features designed to provide maximum flexibility for system designers.

Conclusion

The ADV202BBCZ-135 from Analog Devices Inc. is a cutting-edge solution for demanding video and image compression needs. Its combination of high-quality imaging, configurable compression, and low-power operation makes it a top choice for designers looking to integrate advanced video codec capabilities into their products.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess