EN
  • EN
  • DE

ADUM7223BCCZ-RL7

Part No ADUM7223BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRIVER 13LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features 4A Gate Driver Magnetic Coupling 2500Vrms Channel 13-LGA (5x5)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 13-VFLGA
Case / Package 13-LGA (5x5)
Family Name ADuM7223
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM7223BCCZ-RL7TR, ADUM7223BCCZ-RL7DKR, ADUM7223BCCZ-RL7-ND, ADUM7223BCCZ-RL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860609-ADUM7223BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM7223BCCZ-RL7 CAD Model

Description

Product Overview: ADUM7223BCCZ-RL7 by Analog Devices Inc.

The ADUM7223BCCZ-RL7 is a high-performance, quad-channel digital isolator with an integrated, isolated DC-to-DC converter, designed and manufactured by Analog Devices Inc. This cutting-edge component is engineered to provide both signal isolation and power isolation in a single, compact package, making it an ideal solution for a variety of industrial and commercial applications where isolation is a critical requirement.

Key Features

  • Integrated Isolation: The ADUM7223BCCZ-RL7 combines high-speed digital isolation with an isolated power converter, offering a two-in-one solution that simplifies design and conserves board space.
  • High Data Rates: With support for data rates up to 25 Mbps, this isolator is well-suited for high-speed communication protocols, ensuring reliable data transmission even in electrically noisy environments.
  • Robust Isolation: The device provides robust galvanic isolation rated at 3 kVrms for 1 minute, which helps protect sensitive electronic components from high voltage transients and ground potential differences.
  • Low Emissions: The ADUM7223BCCZ-RL7 is designed with iCoupler® technology to minimize electromagnetic interference (EMI), facilitating compliance with regulatory standards and improving system performance.
  • Package and Temperature Range: It comes in a 16-lead SOIC package with an industrial temperature range of -40°C to +105°C, ensuring reliable operation in harsh environments.
  • Applications: This product is suitable for a broad range of applications, including isolated SPI interfaces, industrial PLCs, and power supply control and monitoring.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM7223BCCZ-RL7 is no exception. Each device is rigorously tested to meet high standards, ensuring dependable performance in critical systems.

Ordering Information

The ADUM7223BCCZ-RL7 is available in reel packaging, denoted by the suffix 'RL7', which is suitable for automated assembly processes, making it a convenient choice for mass production requirements.

With its combination of high-speed data transfer, integrated power isolation, and compact form factor, the ADUM7223BCCZ-RL7 from Analog Devices Inc. represents a state-of-the-art solution for designers seeking to incorporate isolation in their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8447 $55.3410
70+ $1.5136 $105.9520
105+ $1.4663 $153.9615
145+ $1.4190 $205.7550
185+ $1.3717 $253.7645
245+ $1.2298 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess