EN
  • EN
  • DE

ADUM6402CRWZ-RL

Part No ADUM6402CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 6ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 112445-ADUM6402CRWZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM6402CRWZ-RL CAD Model

Description

ADUM6402CRWZ-RL: A Robust Quad-Channel Digital Isolator from Analog Devices

The ADUM6402CRWZ-RL is a high-performance, quad-channel digital isolator with integrated DC-to-DC converter, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of ADI's iCoupler® family of digital isolation products and is engineered to provide robust isolation for a wide range of applications, including industrial, medical, and automotive systems.

Key Features

  • Quad-Channel Isolation: The device features four independent isolation channels, which provide protection against high voltage and allow for signal integrity across the isolation barrier.
  • Integrated DC-to-DC Converter: The onboard DC-to-DC converter simplifies power supply design by providing isolated power, eliminating the need for a separate isolated power source.
  • High Data Rates: Capable of supporting data rates up to 10 Mbps, the ADUM6402CRWZ-RL is suitable for high-speed communication protocols.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, it is designed to withstand harsh environments, making it ideal for industrial and automotive applications.
  • Regulatory Approvals: It meets stringent safety and regulatory standards, including UL, CSA, VDE, and CQC certifications, ensuring compliance with international safety requirements.

Applications

The versatility of the ADUM6402CRWZ-RL makes it an excellent choice for a variety of applications, such as:

  • Isolated SPI interfaces
  • Industrial field buses
  • Medical equipment with patient electrical isolation
  • Automotive systems requiring functional isolation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM6402CRWZ-RL is no exception. It is designed to meet high-reliability standards, ensuring long-term performance and stability in critical systems. The device is available in a compact 16-lead SOIC package with a default reel size of 13 inches, making it suitable for automated assembly processes.

With its combination of advanced features and proven reliability, the ADUM6402CRWZ-RL from Analog Devices Inc. represents a state-of-the-art solution for designers seeking to incorporate robust isolation in their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6299 $55.8897
6+ $17.4508 $104.7048
9+ $16.8612 $151.7508
13+ $15.6821 $203.8673
17+ $15.0926 $256.5742
21+ $14.5030 $304.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess