EN
  • EN
  • DE

ADUM5403WCRWZ

Part No ADUM5403WCRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description ADUM5403 - QUAD-CHANNEL ISOLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 559893-ADUM5403WCRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM5403WCRWZ CAD Model

Description

ADUM5403WCRWZ Isolated DC/DC Converter by Analog Devices Inc.

The ADUM5403WCRWZ is a sophisticated, integrated solution designed by Analog Devices Inc. to meet the needs of complex electronic systems requiring isolation. It serves as an isolated DC/DC converter that provides not only data isolation but also power through its iCoupler® and isoPower® technology, ensuring safe and reliable operation in environments where electrical isolation is paramount.

Key Features:

  • Integrated Isolation: The device combines high-speed CMOS and monolithic transformer technology to offer both data and power isolation, reducing design complexity and saving board space.
  • High Efficiency: With an output power of up to 500 mW, the converter operates with high efficiency, which is essential for minimizing heat generation and ensuring stable performance.
  • Triple-Channel Isolator: It includes three independent isolation channels, providing versatility in interfacing with different parts of a system while maintaining isolation.
  • Wide Operating Temperature Range: The ADUM5403WCRWZ is designed to perform reliably in a broad temperature range from -40°C to +125°C, suitable for harsh industrial environments.
  • Regulated Output Voltage: The output voltage is regulated, which means that it provides a consistent voltage level that is crucial for sensitive electronic components.
  • Compact Package: Housed in a 16-lead SOIC wide-body package, the device is compact and can easily fit into space-constrained applications.

Applications:

The ADUM5403WCRWZ is ideal for a range of applications where isolation is critical, such as:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with patient electrical isolation requirements
  • Power supplies where secondary-side control is needed

With its robust design and advanced features, the ADUM5403WCRWZ from Analog Devices Inc. stands out as a reliable choice for designers looking to incorporate isolated power and signal transfer in their systems, ensuring safety, efficiency, and high performance.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess