EN
  • EN
  • DE

ADUM5402WCRWZ

Part No ADUM5402WCRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description ADUM5402 - QUAD-CHANNEL ISOLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 559891-ADUM5402WCRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM5402WCRWZ CAD Model

Description

ADUM5402WCRWZ by Analog Devices Inc.

The ADUM5402WCRWZ is a robust, high-performance quad-channel digital isolator with integrated DC-to-DC converter, engineered by Analog Devices Inc. This advanced component is designed to offer both signal isolation and power isolation in a single package, making it an ideal solution for a variety of industrial, medical, and communication applications where isolation is a critical requirement.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM5402WCRWZ provides reliable isolation for digital signals, allowing for bidirectional communication across the isolation barrier. This technology ensures that the device meets stringent safety standards, including UL, CSA, and IEC regulatory approvals, providing users with confidence in their designs.

The integrated DC-to-DC converter delivers isolated power, simplifying board layout and reducing the need for additional components. This not only saves space but also enhances reliability by minimizing the number of components required for isolated power applications. The converter operates with an input voltage range of 4.5 V to 5.5 V, providing a regulated output voltage and high power efficiency, which is essential for energy-sensitive designs.

With a wide operating temperature range of -40°C to +125°C, the ADUM5402WCRWZ is built to perform reliably in harsh environments, ensuring consistent operation even under extreme conditions. Moreover, the device comes in a compact, 16-lead SOIC wide-body package, offering a small footprint while still maintaining the necessary creepage and clearance distances for safety.

Key features of the ADUM5402WCRWZ include:

  • Quad-channel, bidirectional communication
  • Integrated isolated DC-to-DC converter
  • High data rates up to 10 Mbps
  • High-temperature operation: -40°C to +125°C
  • Safety and regulatory approvals: UL, CSA, IEC
  • Compact 16-lead SOIC wide-body package

Whether it's for isolating sensitive components from noisy environments or providing isolated power and data transfer in medical devices, the ADUM5402WCRWZ delivers performance and reliability. Analog Devices Inc. continues to push the boundaries of isolation technology, providing solutions that enhance the safety and functionality of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess