EN
  • EN
  • DE

ADUM5201CRWZ

Part No ADUM5201CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 6ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009532-ADUM5201CRWZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM5201CRWZ CAD Model

Description

ADUM5201CRWZ: A High-Performance Isolated Dual-Channel Gate Driver

The ADUM5201CRWZ is an advanced isolated gate driver manufactured by Analog Devices Inc., designed to improve the efficiency and reliability of applications that require electrical isolation between the input signal and the output gate drive. This component is part of the iCoupler® family, which utilizes Analog Devices' proprietary isolation technology to offer robust performance in a compact package.

Key Features and Benefits

  • Dual-Channel Isolation: The ADUM5201CRWZ features two independent isolation channels, which can be used to drive two separate gates or to provide a redundant control path for critical applications requiring high reliability.
  • High Isolation Voltage: With an isolation voltage rating of 5 kV RMS, this device ensures safety and protection for sensitive electronics, making it suitable for high-voltage applications and systems that require strict compliance with safety standards.
  • Precision Timing: The accurate and stable timing characteristics of the ADUM5201CRWZ minimize pulse distortion and ensure synchronized switching, leading to improved power efficiency and reduced electromagnetic interference (EMI).
  • Integrated Miller Clamp: An integrated Miller clamp feature on the secondary side helps prevent gate voltage overshoot during high dv/dt events, which is critical for maintaining the integrity of the gate drive signal.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial environments where temperature extremes are common.
  • Compact SOIC Package: Housed in a 16-lead SOIC package, the ADUM5201CRWZ is designed for space-constrained applications, providing a high-performance solution without the need for a large footprint.

Applications

The versatility of the ADUM5201CRWZ makes it an ideal choice for a variety of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • Motor controllers
  • Industrial inverters
  • Renewable energy systems, such as solar inverters and wind turbine power converters
  • Automotive power systems

With its combination of high isolation, precision timing, and integrated features, the ADUM5201CRWZ from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance and safety of their power electronics systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2895 $102.0530
22+ $7.0433 $154.9526
31+ $6.5507 $203.0717
40+ $6.3045 $252.1800
50+ $6.0582 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,147 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess