EN
  • EN
  • DE

ADUM5201ARWZ

Part No ADUM5201ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 086522-ADUM5201ARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5201ARWZ CAD Model

Description

ADUM5201ARWZ: A Robust Isolation Solution from Analog Devices Inc.

The ADUM5201ARWZ is a cutting-edge component from the renowned manufacturer Analog Devices Inc., designed to provide reliable electrical isolation in various applications. This integrated circuit is part of the ADuM520x series, which are dual-channel digital isolators with an integrated, isolated dc-to-dc converter. The ADUM5201ARWZ model stands out for its exceptional performance and versatility, making it an ideal choice for professionals in the fields of industrial automation, medical equipment, and power supply systems.

Key Features:

  • Isolation Channels: The device features two independent isolation channels that support data rates up to 25 Mbps, ensuring rapid and secure data transfer between the isolated domains.
  • Integrated DC-to-DC Converter: The onboard dc-to-dc converter provides up to 500 mW of output power, sufficient to drive additional components on the isolated side, thereby simplifying power supply design and reducing board space requirements.
  • High Isolation Voltage: With an isolation voltage rating of 2500 Vrms, the ADUM5201ARWZ provides robust protection against high voltage transients and enables the safe operation of end applications in challenging environments.
  • Wide Temperature Range: The device operates effectively across a broad temperature range from -40°C to +105°C, making it suitable for industrial applications with extreme temperature conditions.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM5201ARWZ ensures low power consumption, high data integrity, and stable performance over its entire operating temperature range.

Applications:

  • Industrial automation systems
  • Medical devices with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated sensor interfaces
  • Data communication systems

The ADUM5201ARWZ is available in a compact 16-lead SOIC wide body package, which is conducive to achieving the required creepage and clearance for high-voltage applications. Its ease of integration, reliability, and efficiency make it a top choice for engineers and designers looking to enhance system safety and performance. As a product of Analog Devices Inc., a leader in high-performance semiconductors, the ADUM5201ARWZ is backed by a legacy of quality and innovation.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4392 $61.7568
8+ $12.6681 $101.3448
13+ $12.2722 $159.5386
17+ $11.8763 $201.8971
22+ $11.4805 $252.5710
30+ $10.2928 $308.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess