EN
  • EN
  • DE

ADUM4221CRIZ-RL

Part No ADUM4221CRIZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description ISO 1/2 BRIDGE DRV W/DEADTIME UV / Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 2.5V ~ 6.5V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 30ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4221
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADUM4221CRIZ-RLTR
Standard Package 1,000
Win Source Part Number 1172901-ADUM4221CRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4221CRIZ-RL CAD Model

Description

ADUM4221CRIZ-RL: High-Performance Isolated Gate Driver by Analog Devices Inc.

The ADUM4221CRIZ-RL is a cutting-edge isolated gate driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to provide reliable and efficient control of power switches in a wide range of applications, including motor control, industrial inverters, and switching power supplies.

Equipped with Analog Devices' proprietary iCoupler® technology, the ADUM4221CRIZ-RL offers superior isolation capabilities, ensuring that the output side of the driver is electrically isolated from the input control signals. This feature provides protection against high voltage transients and eliminates the risk of ground loops, enhancing system safety and performance.

The device operates over a wide supply voltage range of 2.5 V to 6.5 V, making it versatile for various power systems. With its high-speed operation, the ADUM4221CRIZ-RL can deliver fast switching times, which is critical for minimizing power losses and improving efficiency in power conversion systems.

One of the key advantages of the ADUM4221CRIZ-RL is its dual-channel architecture. Each channel can independently drive an N-channel or P-channel MOSFET or an IGBT, providing design flexibility. The output drivers are capable of providing high peak current, ensuring that the gates of the power switches are charged and discharged rapidly for quick switching action.

The ADUM4221CRIZ-RL comes in a compact, surface-mount LGA package that is RoHS compliant and lead-free. This space-saving design is ideal for applications where board space is at a premium. Additionally, the device is specified for operation over the full industrial temperature range, making it suitable for harsh environments.

With its robust design and advanced features, the ADUM4221CRIZ-RL from Analog Devices Inc. is an excellent choice for designers looking to improve the reliability and efficiency of their power control systems. Its high isolation voltage, fast switching speeds, and dual-channel operation make it a versatile and essential component in modern electronic designs.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7363 $61.8904
19+ $6.3476 $120.6044
29+ $6.1494 $178.3326
39+ $5.9510 $232.0890
51+ $5.7526 $293.3826
68+ $5.1575 $350.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess