EN
  • EN
  • DE

ADUM4190BRIZ-RL

Part No ADUM4190BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATOR 16SOIC / High Stability Isolated Error Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Part Number Series ADUM4190
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801552-ADUM4190BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4190BRIZ-RL CAD Model

Description

ADUM4190BRIZ-RL - Precision Isolated Error Amplifier from Analog Devices Inc.

The ADUM4190BRIZ-RL is a state-of-the-art precision isolated error amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is specifically engineered to provide precise voltage monitoring and control in a variety of applications, including isolated power supply systems and industrial automation.

Key Features:

  • High Accuracy: The ADUM4190BRIZ-RL boasts a high level of accuracy, ensuring reliable performance in critical applications where precise voltage regulation is necessary.
  • Isolation: With its built-in isolation feature, this error amplifier provides electrical separation between the input and output, safeguarding sensitive components from high voltage transients and noise.
  • Wide Bandwidth: The device offers a wide bandwidth which is essential for fast response times in feedback control systems, enhancing the overall efficiency and responsiveness.
  • Low Offset Voltage: It is characterized by a low offset voltage, minimizing errors in voltage monitoring and contributing to the overall system accuracy.
  • Robust Packaging: The ADUM4190BRIZ-RL is available in a compact, robust package that is suitable for high-density circuit boards, providing reliable performance in harsh industrial environments.

Applications:

The ADUM4190BRIZ-RL is versatile and can be used in a multitude of applications where isolation and precision are paramount. These include:

  • Isolated Power Supplies
  • Industrial Automation and Process Control
  • Medical Equipment
  • Data Acquisition Systems

Product Specifications:

The ADUM4190BRIZ-RL is offered in a surface-mount package and is designed to operate over a wide temperature range, making it suitable for various industrial applications. It is part of Analog Devices' commitment to providing high-quality and reliable components for advanced electronic systems.

Conclusion:

With its precision performance, isolation capabilities, and robust design, the ADUM4190BRIZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and reliability of their power monitoring and control systems. This component is a testament to Analog Devices' dedication to innovation and quality in the field of precision electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess