EN
  • EN
  • DE

ADUM4151ARIZ-RL

Part No ADUM4151ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 7CH SPI 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 5/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC-IC
Base Product Number ADUM4151
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 853028-ADUM4151ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4151ARIZ-RL CAD Model

Description

ADUM4151ARIZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM4151ARIZ-RL is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to offer superior isolation for sensitive electronic applications. This product is a part of Analog Devices' extensive portfolio of isolation components that ensure reliable operation in environments subjected to high voltages and noise.

Key Features

  • Isolation Voltage: The ADUM4151ARIZ-RL provides robust galvanic isolation, with an isolation voltage rating of 5 kVrms, ensuring the safety and protection of sensitive circuitry.
  • Data Rate: It supports a wide range of data rates, capable of transmitting up to 150 Mbps, making it suitable for high-speed communication requirements.
  • Channels: This isolator has a single channel in a forward direction, which is ideal for applications that require one-way data transfer.
  • Integration: It integrates iCoupler® and isoPower® technology, offering both signal isolation and isolated power in a single package, thus reducing board space and system complexity.
  • Package: The ADUM4151ARIZ-RL comes in a compact 16-lead SOIC package, which is both space-efficient and easy to integrate into various designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The ADUM4151ARIZ-RL is designed for use in a variety of applications where isolation is critical to protect against high voltage and ensure signal integrity. These applications include:

  • Industrial automation and process control
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Data communication systems
  • Isolated sensor interfaces

With its robust design and advanced features, the ADUM4151ARIZ-RL by Analog Devices Inc. is an excellent choice for engineers looking to enhance the reliability and safety of their electronic systems. Its combination of high-speed data transfer, integrated power isolation, and compact form factor makes it an indispensable component in the design of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8347 $53.6858
32+ $3.1464 $100.6848
50+ $3.0481 $152.4050
68+ $2.9498 $200.5864
88+ $2.8514 $250.9232
118+ $2.5565 $301.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess