EN
  • EN
  • DE

ADUM4150ARIZ

Part No ADUM4150ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV, 6-Channel, SPIsolator Digital
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler, SPIsolator
Packaging Tube
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 40Mbps
Propagation Delay tpLH / tpHL (Maximum) 24ns, 24ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC-IC
Win Source Part Number 1142556-ADUM4150ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4150
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM4150ARIZ CAD Model

Description

Product Overview: ADUM4150ARIZ from Analog Devices Inc.

The ADUM4150ARIZ is a robust, high-performance USB digital isolator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This advanced component is engineered to enhance the reliability and safety of USB signal transfer in sensitive applications where electrical isolation is a critical requirement.

Key Features

  • USB Isolation: The device provides up to 5 kV RMS isolation for USB data lines, ensuring protection against high-voltage transients, ground loops, and noise that can disrupt or damage sensitive electronics.
  • Compatibility: It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) USB operation, making it versatile for a wide range of USB applications without compromising data integrity.
  • Integrated Isolation: The ADUM4150ARIZ incorporates Analog Devices' proprietary iCoupler® technology, which uses magnetic coupling to achieve direct signal transfer across the isolation barrier, reducing design complexity and enhancing performance.
  • Robust Design: This product is designed to operate reliably in harsh industrial environments, with extended temperature ranges and robust ESD performance.
  • Compact Packaging: Available in a compact, 16-lead SOIC package, the ADUM4150ARIZ is suitable for space-constrained applications.

Applications

The ADUM4150ARIZ is ideal for a variety of applications that require USB connectivity with electrical isolation, including:

  • Industrial control systems
  • Medical equipment with USB interfaces
  • Isolated USB hubs, peripherals, and monitors
  • Test and measurement equipment
  • Data acquisition systems

Reliability and Quality

Analog Devices Inc. is known for its dedication to quality and reliability. The ADUM4150ARIZ is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the demanding requirements of modern electronic systems.

Whether you're designing for industrial automation, medical devices, or any application where USB isolation is paramount, the ADUM4150ARIZ from Analog Devices Inc. is an excellent choice to ensure safe, reliable, and high-speed data transfer across isolation boundaries.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess