EN
  • EN
  • DE

ADUM3481

Part No ADUM3481
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Small, 3.75 kV RMS Quad Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142555-ADUM3481
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3481 CAD Model

Description

Introducing the ADUM3481 from Analog Devices Inc.

The ADUM3481 is a quintessential product from Analog Devices Inc., designed to cater to the demanding needs of modern electronic systems. This robust component is an iCoupler® technology-based digital isolator with five independent isolation channels. It offers a unique blend of performance, integration, and reliability for a wide array of applications.

Key Features

  • Multiple Isolation Channels: The ADUM3481 features four forward and one reverse channel, enabling bidirectional communication and providing design flexibility.
  • High Data Rates: With support for data rates up to 25 Mbps, this digital isolator ensures high-speed data transmission without compromising signal integrity.
  • Superior Isolation: The device provides robust galvanic isolation of up to 2.5 kV rms, safeguarding against high voltage spikes and common-mode transients.
  • Low Power Consumption: It is designed for energy efficiency, making it an ideal choice for power-sensitive applications.
  • Enhanced Safety: The ADUM3481 is certified by regulatory agencies, ensuring compliance with safety standards such as UL, CSA, and VDE.

Applications

The versatility of the ADUM3481 allows it to be utilized in various sectors, including:

  • Industrial automation
  • Medical equipment
  • Power supply control
  • Data communication systems

Technical Specifications

The ADUM3481 boasts impressive technical specifications that ensure its performance in challenging environments:

  • Operating temperature range from -40°C to +125°C
  • 5-channel isolator with 4 forward and 1 reverse-direction channels
  • Robust electromagnetic compatibility (EMC)

With its compact SOIC package, the ADUM3481 is designed to fit into space-constrained applications while providing the isolation necessary to protect sensitive components and maintain signal integrity. Analog Devices Inc. has once again demonstrated their commitment to innovation and quality with the ADUM3481, making it a go-to solution for designers seeking a reliable and high-performance digital isolator.

For more detailed information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess