EN
  • EN
  • DE

ADUM3471WCRSZ

Part No ADUM3471WCRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms 4 Channel 25Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADuM3471
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860595-ADUM3471WCRSZ
Ultra Librarian 3D Model Ultra Librarian ADUM3471WCRSZ CAD Model

Description

Analog Devices Inc. ADUM3471WCRSZ: A Robust Quad-Channel Digital Isolator with Integrated DC-DC Converter

The ADUM3471WCRSZ, manufactured by Analog Devices Inc., is a cutting-edge solution designed to address the demanding requirements for signal isolation and power transfer in a single package. This innovative component is part of Analog Devices' iCoupler® family, which utilizes chip-scale transformer technology to provide precision isolation and ensure reliable operation in challenging electrical environments.

Key Features

  • Quad-Channel Isolation: The ADUM3471WCRSZ offers four independent isolation channels, allowing for multiple data streams to be isolated simultaneously. This feature is particularly useful in applications where multiple signals need to be processed while maintaining galvanic isolation.
  • Integrated DC-DC Converter: A notable feature of this device is its integrated dc-to-dc converter, providing both isolated power and isolated signal channels. This integration simplifies design, reduces board space, and enhances system reliability.
  • High Data Rate: With a data rate of up to 25 Mbps, the ADUM3471WCRSZ is well-suited for applications that require fast data transmission while maintaining signal integrity across the isolation barrier.
  • High Temperature Operation: The device is designed to operate reliably over an extended industrial temperature range of -40°C to +125°C, making it ideal for harsh industrial environments.
  • Regulatory Approvals: It meets stringent regulatory standards, including UL, CSA, VDE, and CQC certifications, ensuring compliance with global safety requirements.

Applications

The ADUM3471WCRSZ is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated SPI/I²C interfaces

Package and Quality

The device comes in a compact, surface-mount 16-lead SOIC package, ensuring a minimal footprint on the printed circuit board (PCB). Analog Devices Inc. is known for its commitment to quality, and the ADUM3471WCRSZ is no exception, offering robust performance for applications that require both isolation and power delivery in a single, efficient solution.

For engineers and designers looking for an integrated isolator and power converter, the ADUM3471WCRSZ from Analog Devices Inc. offers an unparalleled mix of performance, reliability, and convenience.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0709 $70.3545
11+ $11.5454 $126.9994
16+ $11.1847 $178.9552
22+ $10.8239 $238.1258
28+ $10.4631 $292.9668
37+ $9.3807 $347.0859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,692 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess