EN
  • EN
  • DE

ADUM3402BRWZ-RL

Part No ADUM3402BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM3402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3402BRWZ-RLCT-ND, ADUM3402BRWZ-RLDKR-ND, ADUM3402BRWZ-RLTR-ND, ADUM3402BRWZ-RLTR, ADUM3402BRWZ-RLDKR, ADUM3402BRWZ-RLCT, 505-ADUM3402BRWZ-RLDKR, 505-ADUM3402BRWZ-RLCT, ADUM3402BRWZ-RL-ND, 505-ADUM3402BRWZ-RLTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860589-ADUM3402BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM3402BRWZ-RL CAD Model

Description

ADUM3402BRWZ-RL Digital Isolator by Analog Devices Inc.

The ADUM3402BRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide robust electrical isolation in a wide array of electronic applications, ensuring signal integrity and system safety in environments with high electrical noise or where isolation is necessary for functional safety.

Key Features:

  • Quad-Channel Isolation: The ADUM3402BRWZ-RL offers four independent isolation channels, facilitating the transfer of digital signals between circuits while maintaining electrical separation.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, this digital isolator provides reliable performance without the need for optocouplers or other traditional isolation methods.
  • High Data Rates: Capable of supporting data rates up to 10 Mbps, it is well-suited for high-speed data communication applications.
  • Wide Supply Voltage Range: The device operates across a supply voltage range of 3.0V to 5.5V, providing design flexibility for various system voltage levels.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, the ADUM3402BRWZ-RL is reliable in extreme environmental conditions.
  • Robust Insulation: This isolator offers up to 2500 Vrms isolation for 1 minute per UL and 250 Vrms continuous voltage rating, ensuring safety and compliance with industry standards.
  • Compact Package: Housed in a 16-lead SOIC wide body package, it is compact and suitable for space-constrained applications.
  • Reel Packaging: The 'RL' suffix indicates that this component is provided in reel packaging, making it ideal for automated assembly processes.

Applications:

The ADUM3402BRWZ-RL is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply management and monitoring
  • Data communication systems
  • Instrumentation where signal integrity is paramount

With its combination of high-speed performance, robust electrical isolation, and the reliability of Analog Devices' technology, the ADUM3402BRWZ-RL is an excellent choice for designers looking to enhance system safety and integrity in their electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6724 $61.3792
17+ $7.1776 $122.0192
25+ $6.9300 $173.2500
36+ $6.4350 $231.6600
47+ $6.1875 $290.8125
59+ $5.9401 $350.4659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess