EN
  • EN
  • DE

ADUM3221ARZ-RL7

Part No ADUM3221ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated, 4 A Dual-Channel Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Peak Output 4A
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1142539-ADUM3221ARZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3221
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3221ARZ-RL7 CAD Model

Description

Product Overview: ADUM3221ARZ-RL7

The ADUM3221ARZ-RL7 is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is designed to provide robust electrical signal isolation for a variety of digital communication and control systems, ensuring the integrity and safety of sensitive circuits.

Key Features and Benefits

  • High-Speed Operation: With support for data rates up to 50 Mbps, the ADUM3221ARZ-RL7 is ideal for high-speed digital interfacing, offering minimal propagation delay and pulse-width distortion to maintain signal fidelity.
  • Robust Isolation: The device provides 3000 Vrms of isolation for 1 minute per UL 1577, which helps protect sensitive electronic components from high voltage transients and ground potential differences.
  • Integrated Isolation Channels: It features two independent isolation channels in a single package, facilitating compact and efficient design layouts.
  • Low Power Consumption: The ADUM3221ARZ-RL7 is designed for low power operation, making it suitable for energy-sensitive applications.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, this isolator can reliably function in extreme environmental conditions.
  • Regulatory Compliance: It meets stringent industrial safety and quality standards, including CSA, VDE, and CQC certifications, ensuring compliance with global industry regulations.

Applications

The ADUM3221ARZ-RL7 is versatile and can be used in a variety of applications such as:

  • Isolated SPI Interface
  • Isolated I2C Interface
  • Industrial Automation
  • Motor Control Systems
  • Power Supply Control
  • Data Acquisition Systems

Package and Availability

This isolator is offered in a compact, 8-lead SOIC package, making it easy to integrate into various circuit designs. The 'RL7' suffix indicates that this product is available in a reel format, which is convenient for automated manufacturing processes.

With its combination of speed, isolation, and reliability, the ADUM3221ARZ-RL7 from Analog Devices Inc. is a top choice for engineers looking to enhance the safety and performance of their digital systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3340 $58.6740
27+ $4.3767 $118.1709
41+ $4.2399 $173.8359
57+ $4.1032 $233.8824
73+ $3.9664 $289.5472
98+ $3.5560 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess